Lutron Electronics Co., Inc. Fan Speed Control Switch RRD-2ANF-WH

Description
" 4-SPEED TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE GLOSS WHITE COLOR MULTI-LOCATION OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 2 AMPERE LOAD RATING DECORATOR ON/OFF OPERATOR TYPE RF CEILING FAN LOAD TYPE MAESTRO[R], RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F RRD MODEL "
Datasheet
Description
" 4-SPEED TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE GLOSS WHITE COLOR MULTI-LOCATION OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 2 AMPERE LOAD RATING DECORATOR ON/OFF OPERATOR TYPE RF CEILING FAN LOAD TYPE MAESTRO[R], RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F RRD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Speed Control Switch - RRD-2ANF-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Fan Speed Control Switch
RRD-2ANF-WH
Fan Speed Control Switch RRD-2ANF-WH
" 4-SPEED TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE GLOSS WHITE COLOR MULTI-LOCATION OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 2 AMPERE LOAD RATING DECORATOR ON/OFF OPERATOR TYPE RF CEILING FAN LOAD TYPE MAESTRO[R], RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F RRD MODEL "

"

  • 4-SPEED TYPE
  • 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
  • GLOSS WHITE COLOR
  • MULTI-LOCATION OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • 2 AMPERE LOAD RATING
  • DECORATOR ON/OFF OPERATOR TYPE
  • RF CEILING FAN LOAD TYPE
  • MAESTRO[R], RADIORA[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • RRD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category HVAC Controllers
Product Number RRD-2ANF-WH
Product Name Fan Speed Control Switch
Controller Type HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Fan Speed Controllers - 272205 - RS Components, Ltd.
Specs
Controller Type HVAC
View Details
PSK Series Refrigeration Controllers -  - Parker Sporlan Division
Specs
Controller Type HVAC
Control Other; N/A
Type DC Voltage Inputs; 230 VAC
View Details
Electronic Wall Mounted Temperature Controllers - VT7300F-2752 ECM Fan Coil Terminal Equipment Controller - Viconics Technologies Inc.
Specs
Controller Type HVAC
Control PID
Form Factor Chassis
View Details
Zone Valve Control -  - Taco Comfort Solutions
Taco Comfort Solutions
Specs
Controller Type HVAC
Features PC-Based
Control Signal Switched Output
View Details