Lutron Electronics Co., Inc. Standard Wall Plate N-L-NFB-IV

Description
" ARCHITECTURAL, NO FINS BROKEN TYPE POLYCARBONATE MATERIAL MATTE FINISH IVORY COLOR (1) LARGE DIMMER/SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE NOVA[R] BRAND OVERALL DIMENSION 4.56 INCH W X 0.65 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO N MODEL "
Datasheet
Description
" ARCHITECTURAL, NO FINS BROKEN TYPE POLYCARBONATE MATERIAL MATTE FINISH IVORY COLOR (1) LARGE DIMMER/SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE NOVA[R] BRAND OVERALL DIMENSION 4.56 INCH W X 0.65 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO N MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - N-L-NFB-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
N-L-NFB-IV
Standard Wall Plate N-L-NFB-IV
" ARCHITECTURAL, NO FINS BROKEN TYPE POLYCARBONATE MATERIAL MATTE FINISH IVORY COLOR (1) LARGE DIMMER/SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE NOVA[R] BRAND OVERALL DIMENSION 4.56 INCH W X 0.65 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO N MODEL "

"

  • ARCHITECTURAL, NO FINS BROKEN TYPE
  • POLYCARBONATE MATERIAL
  • MATTE FINISH
  • IVORY COLOR
  • (1) LARGE DIMMER/SWITCH CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • NOVA[R] BRAND
  • OVERALL DIMENSION 4.56 INCH W X 0.65 INCH D X 4.56 INCH H
  • APPROVAL UL, CSA, NOM, ISO
  • N MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number N-L-NFB-IV
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3024U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Light Switch Covers - 2227869 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Datacommunication Face Plate - KSDP106-I - Legrand - Pass & Seymour
Specs
Type  Duplex Outlet Cover
Material Keystone
View Details