"
MOTION DETECTOR TYPE
2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
GLOSS WHITE FINISH
UL, CSA APPROVAL
INDOOR APPLICATION
120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
WALL BOX MOUNTING
8 AMPERE AT 0 TO 10 VDC (ELECTRONIC FLUORESCENT BALLAST/LED DRIVER), 1/6 HP AT 4.4 AMPERE 120 VAC (FAN) LOAD RATING
180 DEGREE FIELD OF VIEW
PASSIVE INFRARED, 3-WAY/MULTI-LOCATION SENSOR TYPE
900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE
ELECTRONIC FLUORESCENT BALLAST/LED DRIVER LOAD TYPE
1/5/15/30 MIN (ADJUSTABLE) TIME DELAY
MAESTRO[R] BRAND
TEMPERATURE RATING 32 TO 104 DEG F
WARRANTY 5 YEAR LIMITED
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
MOTION DETECTOR TYPE
2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
GLOSS WHITE FINISH
UL, CSA APPROVAL
INDOOR APPLICATION
120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
WALL BOX MOUNTING
8 AMPERE AT 0 TO 10 VDC (ELECTRONIC FLUORESCENT BALLAST/LED DRIVER), 1/6 HP AT 4.4 AMPERE 120 VAC (FAN) LOAD RATING
180 DEGREE FIELD OF VIEW
PASSIVE INFRARED, 3-WAY/MULTI-LOCATION SENSOR TYPE
900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE
ELECTRONIC FLUORESCENT BALLAST/LED DRIVER LOAD TYPE
1/5/15/30 MIN (ADJUSTABLE) TIME DELAY
MAESTRO[R] BRAND
TEMPERATURE RATING 32 TO 104 DEG F
WARRANTY 5 YEAR LIMITED
"
"
MOTION DETECTOR TYPE
2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
GLOSS WHITE FINISH
UL, CSA APPROVAL
INDOOR APPLICATION
120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
WALL BOX MOUNTING
8 AMPERE AT 0 TO 10 VDC (ELECTRONIC FLUORESCENT BALLAST/LED DRIVER), 1/6 HP AT 4.4 AMPERE 120 VAC (FAN) LOAD RATING
180 DEGREE FIELD OF VIEW
PASSIVE INFRARED, 3-WAY/MULTI-LOCATION SENSOR TYPE
900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE
ELECTRONIC FLUORESCENT BALLAST/LED DRIVER LOAD TYPE
1/5/15/30 MIN (ADJUSTABLE) TIME DELAY
MAESTRO[R] BRAND
TEMPERATURE RATING 32 TO 104 DEG F
WARRANTY 5 YEAR LIMITED
"
"
MOTION DETECTOR TYPE
2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
GLOSS WHITE FINISH
UL, CSA APPROVAL
INDOOR APPLICATION
120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
WALL BOX MOUNTING
8 AMPERE AT 0 TO 10 VDC (ELECTRONIC FLUORESCENT BALLAST/LED DRIVER), 1/6 HP AT 4.4 AMPERE 120 VAC (FAN) LOAD RATING
180 DEGREE FIELD OF VIEW
PASSIVE INFRARED, 3-WAY/MULTI-LOCATION SENSOR TYPE
900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE
ELECTRONIC FLUORESCENT BALLAST/LED DRIVER LOAD TYPE