Lutron Electronics Co., Inc. Occupancy Sensor/Switch MS-OPS6-DDV-WH

Description
" SWITCH WITH SENSOR TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE GLOSS WHITE FINISH UL, CSA, NOM APPROVAL RESIDENTIAL, COMMERCIAL, INDOOR APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 6 AMPERE (LIGHT), 1/6 HP AT 4.4 AMPERE (FAN) LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN /ELV/MLV/CFL/LED/MAG NETIC FLUORESCENT/ELECTRON IC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY MAESTRO[R] BRAND FREQUENCY RATING 434 M HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES BATTERY "
Datasheet
Description
" SWITCH WITH SENSOR TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE GLOSS WHITE FINISH UL, CSA, NOM APPROVAL RESIDENTIAL, COMMERCIAL, INDOOR APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 6 AMPERE (LIGHT), 1/6 HP AT 4.4 AMPERE (FAN) LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN /ELV/MLV/CFL/LED/MAG NETIC FLUORESCENT/ELECTRON IC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY MAESTRO[R] BRAND FREQUENCY RATING 434 M HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES BATTERY "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - MS-OPS6-DDV-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Occupancy Sensor/Switch
MS-OPS6-DDV-WH
Occupancy Sensor/Switch MS-OPS6-DDV-WH
" SWITCH WITH SENSOR TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE GLOSS WHITE FINISH UL, CSA, NOM APPROVAL RESIDENTIAL, COMMERCIAL, INDOOR APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 6 AMPERE (LIGHT), 1/6 HP AT 4.4 AMPERE (FAN) LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN /ELV/MLV/CFL/LED/MAG NETIC FLUORESCENT/ELECTRON IC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY MAESTRO[R] BRAND FREQUENCY RATING 434 M HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES BATTERY "

"

  • SWITCH WITH SENSOR TYPE
  • 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
  • GLOSS WHITE FINISH
  • UL, CSA, NOM APPROVAL
  • RESIDENTIAL, COMMERCIAL, INDOOR APPLICATION
  • 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
  • WALL BOX MOUNTING
  • 6 AMPERE (LIGHT), 1/6 HP AT 4.4 AMPERE (FAN) LOAD RATING
  • 180 DEG FIELD OF VIEW
  • PASSIVE INFRARED SENSOR TYPE
  • 900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE
  • INCANDESCENT/HALOGEN/ELV/MLV/CFL/LED/MAGNETIC FLUORESCENT/ELECTRONIC FLUORESCENT/FAN LOAD TYPE
  • 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY
  • MAESTRO[R] BRAND
  • FREQUENCY RATING 434 M HZ
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES BATTERY

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Motion and Occupancy Detectors
Product Number MS-OPS6-DDV-WH
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.4K - KNX movement and presence detector - 184K90300001 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 652965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Presence Detector
View Details
Proximity/Occupancy Sensors Finished Units - 1121-LHRDCIRD2-G-WH-ND - DigiKey
Specs
Type Passive Infrared, PIRs
Mounting Wall Mount
View Details