Lutron Electronics Co., Inc. Fan Speed Control Switch MIR-FQ4FMT-TQ

Description
" 7-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN TURQUOISE COLOR 1-POLE, MULTI LOCATION OPERATION TYPE RESIDENTIAL, COMMERCIAL APPLICATION 120 V VOLTAGE RATING 1 AMPERE LOAD RATING SLIDE ON/OFF OPERATOR TYPE DIGITAL FAN LOAD TYPE MAESTRO IR[R] BRAND INCLUDES (1) WALL MOUNTED FAN CONTROL, (1) FAN-MOUNTED CANOPY MODULE, (1) IR REMOTE CONTROL MIR MODEL "
Datasheet
Description
" 7-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN TURQUOISE COLOR 1-POLE, MULTI LOCATION OPERATION TYPE RESIDENTIAL, COMMERCIAL APPLICATION 120 V VOLTAGE RATING 1 AMPERE LOAD RATING SLIDE ON/OFF OPERATOR TYPE DIGITAL FAN LOAD TYPE MAESTRO IR[R] BRAND INCLUDES (1) WALL MOUNTED FAN CONTROL, (1) FAN-MOUNTED CANOPY MODULE, (1) IR REMOTE CONTROL MIR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Speed Control Switch - MIR-FQ4FMT-TQ - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Fan Speed Control Switch
MIR-FQ4FMT-TQ
Fan Speed Control Switch MIR-FQ4FMT-TQ
" 7-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN TURQUOISE COLOR 1-POLE, MULTI LOCATION OPERATION TYPE RESIDENTIAL, COMMERCIAL APPLICATION 120 V VOLTAGE RATING 1 AMPERE LOAD RATING SLIDE ON/OFF OPERATOR TYPE DIGITAL FAN LOAD TYPE MAESTRO IR[R] BRAND INCLUDES (1) WALL MOUNTED FAN CONTROL, (1) FAN-MOUNTED CANOPY MODULE, (1) IR REMOTE CONTROL MIR MODEL "

"

  • 7-SPEED TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • SATIN TURQUOISE COLOR
  • 1-POLE, MULTI LOCATION OPERATION TYPE
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 1 AMPERE LOAD RATING
  • SLIDE ON/OFF OPERATOR TYPE
  • DIGITAL FAN LOAD TYPE
  • MAESTRO IR[R] BRAND
  • INCLUDES (1) WALL MOUNTED FAN CONTROL, (1) FAN-MOUNTED CANOPY MODULE, (1) IR REMOTE CONTROL
  • MIR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category HVAC Controllers
Product Number MIR-FQ4FMT-TQ
Product Name Fan Speed Control Switch
Controller Type HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Parker Sporlan Division
Specs
Controller Type HVAC
Control Other; N/A
Type DC Voltage Inputs; N/A
View Details
Fan Speed Controllers - 2213569 - RS Components, Ltd.
Specs
Controller Type HVAC
Standards and Compliance RoHS
View Details
CPLC Relative Humidity and Temperature Controller Unit - CPLC-Custom - Smart Fog
Specs
Controller Type HVAC
Control Nonlinear
Features PLC
View Details
Air Measuring Station - IAQ50X - Ruskin Company
Specs
Controller Type HVAC
Control Limit
Form Factor Chassis
View Details