Lutron Electronics Co., Inc. Occupancy Sensor/Switch LRF2-OCR2B-P-WH

Description
" WIRELESS SENSOR TYPE 3.57 INCH DIA X 1.13 INCH W SIZE WHITE FINISH UL (CANADA AND US), FCC, IC APPROVAL INDOOR APPLICATION 3 V VOLTAGE RATING CEILING MOUNTING 360 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 1/5/15/30 MIN TIME DELAY RADIO POWR SAVR[T], LUTRON[R] BRAND INCLUDES BATTERY FREQUENCY RATING 434 M HZ TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" WIRELESS SENSOR TYPE 3.57 INCH DIA X 1.13 INCH W SIZE WHITE FINISH UL (CANADA AND US), FCC, IC APPROVAL INDOOR APPLICATION 3 V VOLTAGE RATING CEILING MOUNTING 360 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 1/5/15/30 MIN TIME DELAY RADIO POWR SAVR[T], LUTRON[R] BRAND INCLUDES BATTERY FREQUENCY RATING 434 M HZ TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LRF2-OCR2B-P-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Occupancy Sensor/Switch
LRF2-OCR2B-P-WH
Occupancy Sensor/Switch LRF2-OCR2B-P-WH
" WIRELESS SENSOR TYPE 3.57 INCH DIA X 1.13 INCH W SIZE WHITE FINISH UL (CANADA AND US), FCC, IC APPROVAL INDOOR APPLICATION 3 V VOLTAGE RATING CEILING MOUNTING 360 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 1/5/15/30 MIN TIME DELAY RADIO POWR SAVR[T], LUTRON[R] BRAND INCLUDES BATTERY FREQUENCY RATING 434 M HZ TEMPERATURE RATING 32 TO 104 DEG F "

"

  • WIRELESS SENSOR TYPE
  • 3.57 INCH DIA X 1.13 INCH W SIZE
  • WHITE FINISH
  • UL (CANADA AND US), FCC, IC APPROVAL
  • INDOOR APPLICATION
  • 3 V VOLTAGE RATING
  • CEILING MOUNTING
  • 360 DEG FIELD OF VIEW
  • PASSIVE INFRARED SENSOR TYPE
  • 1/5/15/30 MIN TIME DELAY
  • RADIO POWR SAVR[T], LUTRON[R] BRAND
  • INCLUDES BATTERY
  • FREQUENCY RATING 434 M HZ
  • TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Motion and Occupancy Detectors
Product Number LRF2-OCR2B-P-WH
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2520166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Motion Detector
Mounting Surface
View Details
Type 18.5K - PIR movement and presence detectors KNX - 185K90300001 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor/Switch - MS-VPS5M-GR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Passive Infrared, PIRs
Mounting Wall Mount
View Details