Lutron Electronics Co., Inc. Occupancy Sensor/Switch LOS-WDT-WH

Description
" 2.7 INCH W X 3.9 INCH D X 5.25 INCH H SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 20 TO 24 VDC VOLTAGE RATING WALL/CEILING MOUNT MOUNTING 110 DEG FIELD OF VIEW DUAL TECHNOLOGY, PASSIVE INFRARED, ULTRASONIC SENSOR TYPE 1600 SQ FT AREA COVERAGE LED LOAD TYPE 4 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY NOMINAL CURRENT RATING 33 MILLIAMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOS-W MODEL "
Datasheet
Description
" 2.7 INCH W X 3.9 INCH D X 5.25 INCH H SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 20 TO 24 VDC VOLTAGE RATING WALL/CEILING MOUNT MOUNTING 110 DEG FIELD OF VIEW DUAL TECHNOLOGY, PASSIVE INFRARED, ULTRASONIC SENSOR TYPE 1600 SQ FT AREA COVERAGE LED LOAD TYPE 4 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY NOMINAL CURRENT RATING 33 MILLIAMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOS-W MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LOS-WDT-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Occupancy Sensor/Switch
LOS-WDT-WH
Occupancy Sensor/Switch LOS-WDT-WH
" 2.7 INCH W X 3.9 INCH D X 5.25 INCH H SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 20 TO 24 VDC VOLTAGE RATING WALL/CEILING MOUNT MOUNTING 110 DEG FIELD OF VIEW DUAL TECHNOLOGY, PASSIVE INFRARED, ULTRASONIC SENSOR TYPE 1600 SQ FT AREA COVERAGE LED LOAD TYPE 4 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY NOMINAL CURRENT RATING 33 MILLIAMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOS-W MODEL "

"

  • 2.7 INCH W X 3.9 INCH D X 5.25 INCH H SIZE
  • WHITE FINISH
  • UL, CUL APPROVAL
  • INDOOR APPLICATION
  • 20 TO 24 VDC VOLTAGE RATING
  • WALL/CEILING MOUNT MOUNTING
  • 110 DEG FIELD OF VIEW
  • DUAL TECHNOLOGY, PASSIVE INFRARED, ULTRASONIC SENSOR TYPE
  • 1600 SQ FT AREA COVERAGE
  • LED LOAD TYPE
  • 4 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY
  • NOMINAL CURRENT RATING 33 MILLIAMPERE
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • LOS-W MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Motion and Occupancy Detectors
Product Number LOS-WDT-WH
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs; Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 519400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ir detector
View Details
Type 18.4K - KNX movement and presence detector - 184K90300001 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details