"
SENSOR WITH RELAY TYPE
2.7 INCH W X 3.9 INCH D X 5.25 INCH H SIZE
WHITE FINISH
UL, CUL APPROVAL
INDOOR APPLICATION
20 TO 24 VDC VOLTAGE RATING
WALL/CEILING MOUNT MOUNTING
110 DEG FIELD OF VIEW
DUAL TECHNOLOGY, PASSIVE INFRARED, ULTRASONIC SENSOR TYPE
1600 SQ FT AREA COVERAGE
LED LOAD TYPE
4 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY
NOMINAL CURRENT RATING 33 MILLIAMPERE
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
LOS-W MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
SENSOR WITH RELAY TYPE
2.7 INCH W X 3.9 INCH D X 5.25 INCH H SIZE
WHITE FINISH
UL, CUL APPROVAL
INDOOR APPLICATION
20 TO 24 VDC VOLTAGE RATING
WALL/CEILING MOUNT MOUNTING
110 DEG FIELD OF VIEW
DUAL TECHNOLOGY, PASSIVE INFRARED, ULTRASONIC SENSOR TYPE
1600 SQ FT AREA COVERAGE
LED LOAD TYPE
4 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY
NOMINAL CURRENT RATING 33 MILLIAMPERE
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
LOS-W MODEL
"
"
SENSOR WITH RELAY TYPE
2.7 INCH W X 3.9 INCH D X 5.25 INCH H SIZE
WHITE FINISH
UL, CUL APPROVAL
INDOOR APPLICATION
20 TO 24 VDC VOLTAGE RATING
WALL/CEILING MOUNT MOUNTING
110 DEG FIELD OF VIEW
DUAL TECHNOLOGY, PASSIVE INFRARED, ULTRASONIC SENSOR TYPE
1600 SQ FT AREA COVERAGE
LED LOAD TYPE
4 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY
NOMINAL CURRENT RATING 33 MILLIAMPERE
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
LOS-W MODEL
"
"
SENSOR WITH RELAY TYPE
2.7 INCH W X 3.9 INCH D X 5.25 INCH H SIZE
WHITE FINISH
UL, CUL APPROVAL
INDOOR APPLICATION
20 TO 24 VDC VOLTAGE RATING
WALL/CEILING MOUNT MOUNTING
110 DEG FIELD OF VIEW
DUAL TECHNOLOGY, PASSIVE INFRARED, ULTRASONIC SENSOR TYPE