Lutron Electronics Co., Inc. Occupancy Sensor/Switch LOS-CUS-2000-WH

Description
" SELF-ADAPTIVE TYPE 4.5 INCH W X 1.4 INCH D SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 20 TO 24 VDC VOLTAGE RATING CEILING MOUNT MOUNTING 6 INCH LEAD TERMINAL TYPE 360 DEG FIELD OF VIEW ULTRASONIC SENSOR TYPE 2000 SQ FT AREA COVERAGE LED LOAD TYPE 8 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY NOMINAL CURRENT RATING 33 MILLIAMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F HOUSING MATERIAL INJECTION-MOLDED PLASTIC LOS-C MODEL "
Datasheet
Description
" SELF-ADAPTIVE TYPE 4.5 INCH W X 1.4 INCH D SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 20 TO 24 VDC VOLTAGE RATING CEILING MOUNT MOUNTING 6 INCH LEAD TERMINAL TYPE 360 DEG FIELD OF VIEW ULTRASONIC SENSOR TYPE 2000 SQ FT AREA COVERAGE LED LOAD TYPE 8 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY NOMINAL CURRENT RATING 33 MILLIAMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F HOUSING MATERIAL INJECTION-MOLDED PLASTIC LOS-C MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LOS-CUS-2000-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Occupancy Sensor/Switch
LOS-CUS-2000-WH
Occupancy Sensor/Switch LOS-CUS-2000-WH
" SELF-ADAPTIVE TYPE 4.5 INCH W X 1.4 INCH D SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 20 TO 24 VDC VOLTAGE RATING CEILING MOUNT MOUNTING 6 INCH LEAD TERMINAL TYPE 360 DEG FIELD OF VIEW ULTRASONIC SENSOR TYPE 2000 SQ FT AREA COVERAGE LED LOAD TYPE 8 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY NOMINAL CURRENT RATING 33 MILLIAMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F HOUSING MATERIAL INJECTION-MOLDED PLASTIC LOS-C MODEL "

"

  • SELF-ADAPTIVE TYPE
  • 4.5 INCH W X 1.4 INCH D SIZE
  • WHITE FINISH
  • UL, CUL APPROVAL
  • INDOOR APPLICATION
  • 20 TO 24 VDC VOLTAGE RATING
  • CEILING MOUNT MOUNTING
  • 6 INCH LEAD TERMINAL TYPE
  • 360 DEG FIELD OF VIEW
  • ULTRASONIC SENSOR TYPE
  • 2000 SQ FT AREA COVERAGE
  • LED LOAD TYPE
  • 8 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY
  • NOMINAL CURRENT RATING 33 MILLIAMPERE
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • HOUSING MATERIAL INJECTION-MOLDED PLASTIC
  • LOS-C MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Motion and Occupancy Detectors
Product Number LOS-CUS-2000-WH
Product Name Occupancy Sensor/Switch
Type Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2794635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Motion Detector
Mounting Wireless
View Details
Type 18.21 - PIR movement detectors 10A - 182100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor/Switch - LRF2-VHLB-P-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Passive Infrared, PIRs
Mounting Wall Mount
View Details