Lutron Electronics Co., Inc. Occupancy Sensor/Switch LOS-CDT-2000R-WH

Description
" SELF-ADAPTIVE, SENSOR WITH RELAY TYPE 4.5 INCH W X 1.4 INCH D SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 20 TO 24 VDC VOLTAGE RATING CEILING MOUNT MOUNTING 6 INCH LEAD TERMINAL TYPE 360 DEG FIELD OF VIEW DUAL TECHNOLOGY SENSOR TYPE 2000 SQ FT AREA COVERAGE LED LOAD TYPE 8 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY NOMINAL CURRENT RATING 33 MILLIAMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F HOUSING MATERIAL INJECTION-MOLDED PLASTIC LOS-C MODEL "
Datasheet
Description
" SELF-ADAPTIVE, SENSOR WITH RELAY TYPE 4.5 INCH W X 1.4 INCH D SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 20 TO 24 VDC VOLTAGE RATING CEILING MOUNT MOUNTING 6 INCH LEAD TERMINAL TYPE 360 DEG FIELD OF VIEW DUAL TECHNOLOGY SENSOR TYPE 2000 SQ FT AREA COVERAGE LED LOAD TYPE 8 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY NOMINAL CURRENT RATING 33 MILLIAMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F HOUSING MATERIAL INJECTION-MOLDED PLASTIC LOS-C MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LOS-CDT-2000R-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Occupancy Sensor/Switch
LOS-CDT-2000R-WH
Occupancy Sensor/Switch LOS-CDT-2000R-WH
" SELF-ADAPTIVE, SENSOR WITH RELAY TYPE 4.5 INCH W X 1.4 INCH D SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 20 TO 24 VDC VOLTAGE RATING CEILING MOUNT MOUNTING 6 INCH LEAD TERMINAL TYPE 360 DEG FIELD OF VIEW DUAL TECHNOLOGY SENSOR TYPE 2000 SQ FT AREA COVERAGE LED LOAD TYPE 8 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY NOMINAL CURRENT RATING 33 MILLIAMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F HOUSING MATERIAL INJECTION-MOLDED PLASTIC LOS-C MODEL "

"

  • SELF-ADAPTIVE, SENSOR WITH RELAY TYPE
  • 4.5 INCH W X 1.4 INCH D SIZE
  • WHITE FINISH
  • UL, CUL APPROVAL
  • INDOOR APPLICATION
  • 20 TO 24 VDC VOLTAGE RATING
  • CEILING MOUNT MOUNTING
  • 6 INCH LEAD TERMINAL TYPE
  • 360 DEG FIELD OF VIEW
  • DUAL TECHNOLOGY SENSOR TYPE
  • 2000 SQ FT AREA COVERAGE
  • LED LOAD TYPE
  • 8 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY
  • NOMINAL CURRENT RATING 33 MILLIAMPERE
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • HOUSING MATERIAL INJECTION-MOLDED PLASTIC
  • LOS-C MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Motion and Occupancy Detectors
Product Number LOS-CDT-2000R-WH
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs; Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.91 - PIR movement detectors 10A - 189182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Ceiling Mount; Ceiling
View Details
Proximity/Occupancy Sensors Finished Units - 1121-LHRUSS0-G-IV-ND - DigiKey
Specs
Type Passive Infrared, PIRs; Ultrasonic
Mounting Wall Mount
View Details