Lutron Electronics Co., Inc. Compact Fluorescent Electronic Dimming Ballast H3DT550GU210

Description
" HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2, CEC, FCC 18 APPROVAL 2 LAMP(S) T5 LAMP TYPE 50 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.84 AMPERE AT 120 VAC, 0.42 AMPERE AT 240 VAC, 0.36 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING 99.8 W AT 120/240 VAC, 98.7 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE TWIN TUBE LAMP STYLE 0.95 POWER FACTOR 1 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING HI-LUME[R] 3D BRAND APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC OPERATING FREQUENCY 42 KHZ SOUND RATING CLASS A MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C "
Datasheet
Description
" HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2, CEC, FCC 18 APPROVAL 2 LAMP(S) T5 LAMP TYPE 50 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.84 AMPERE AT 120 VAC, 0.42 AMPERE AT 240 VAC, 0.36 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING 99.8 W AT 120/240 VAC, 98.7 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE TWIN TUBE LAMP STYLE 0.95 POWER FACTOR 1 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING HI-LUME[R] 3D BRAND APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC OPERATING FREQUENCY 42 KHZ SOUND RATING CLASS A MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Electronic Dimming Ballast - H3DT550GU210 - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Compact Fluorescent Electronic Dimming Ballast
H3DT550GU210
Compact Fluorescent Electronic Dimming Ballast H3DT550GU210
" HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2, CEC, FCC 18 APPROVAL 2 LAMP(S) T5 LAMP TYPE 50 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.84 AMPERE AT 120 VAC, 0.42 AMPERE AT 240 VAC, 0.36 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING 99.8 W AT 120/240 VAC, 98.7 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE TWIN TUBE LAMP STYLE 0.95 POWER FACTOR 1 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING HI-LUME[R] 3D BRAND APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC OPERATING FREQUENCY 42 KHZ SOUND RATING CLASS A MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C "

"

  • HIGH FREQUENCY TYPE
  • 9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL 935, CSA C22.2, CEC, FCC 18 APPROVAL
  • 2 LAMP(S)
  • T5 LAMP TYPE
  • 50 W LAMP WATTAGE
  • 120/240/277 VAC INPUT VOLTAGE
  • 0.84 AMPERE AT 120 VAC, 0.42 AMPERE AT 240 VAC, 0.36 AMPERE AT 277 VAC INPUT CURRENT
  • PARALLEL WIRING
  • 99.8 W AT 120/240 VAC, 98.7 W AT 277 VAC INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • TWIN TUBE LAMP STYLE
  • 0.95 POWER FACTOR
  • 1 BALLAST FACTOR
  • CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING
  • HI-LUME[R] 3D BRAND
  • APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
  • MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC
  • OPERATING FREQUENCY 42 KHZ
  • SOUND RATING CLASS A
  • MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Ballasts
Product Number H3DT550GU210
Product Name Compact Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
Lamp Type T5; CFL Lamp
Start Method Rapid Start
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
OPEN CORE AND COIL HID BALLAST - GEP750TRIAC5-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details
Ballasts - SKEU322HE/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Fluorescent Electronic Dimming Ballast - EHDT524MU210 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details