Lutron Electronics Co., Inc. Compact Fluorescent Electronic Dimming Ballast EC3DT442KU2S

Description
" HIGH FREQUENCY TYPE 4.9 INCH L X 3 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) T4 LAMP TYPE 42 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.73 AMPERE AT 120 VAC, 0.35 AMPERE AT 240 VAC, 0.31 AMPERE AT 277 VAC INPUT CURRENT SERIES WIRING HPF CIRCUIT TYPE 34.8 W AT 20 VAC, 33.6 W AT 240 VAC, 33.2 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE 4-PIN TRIPLE/QUAD TUBE LAMP STYLE 0.95 POWER FACTOR 0.95 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING ECOSYSTEM[R] BRAND APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 STUDDED STANDBY POWER 1 W MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C SOUND RATING CLASS A "
Datasheet
Description
" HIGH FREQUENCY TYPE 4.9 INCH L X 3 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) T4 LAMP TYPE 42 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.73 AMPERE AT 120 VAC, 0.35 AMPERE AT 240 VAC, 0.31 AMPERE AT 277 VAC INPUT CURRENT SERIES WIRING HPF CIRCUIT TYPE 34.8 W AT 20 VAC, 33.6 W AT 240 VAC, 33.2 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE 4-PIN TRIPLE/QUAD TUBE LAMP STYLE 0.95 POWER FACTOR 0.95 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING ECOSYSTEM[R] BRAND APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 STUDDED STANDBY POWER 1 W MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C SOUND RATING CLASS A "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Electronic Dimming Ballast - EC3DT442KU2S - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Compact Fluorescent Electronic Dimming Ballast
EC3DT442KU2S
Compact Fluorescent Electronic Dimming Ballast EC3DT442KU2S
" HIGH FREQUENCY TYPE 4.9 INCH L X 3 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) T4 LAMP TYPE 42 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.73 AMPERE AT 120 VAC, 0.35 AMPERE AT 240 VAC, 0.31 AMPERE AT 277 VAC INPUT CURRENT SERIES WIRING HPF CIRCUIT TYPE 34.8 W AT 20 VAC, 33.6 W AT 240 VAC, 33.2 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE 4-PIN TRIPLE/QUAD TUBE LAMP STYLE 0.95 POWER FACTOR 0.95 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING ECOSYSTEM[R] BRAND APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 STUDDED STANDBY POWER 1 W MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C SOUND RATING CLASS A "

"

  • HIGH FREQUENCY TYPE
  • 4.9 INCH L X 3 INCH W X 1 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, FCC APPROVAL
  • 2 LAMP(S)
  • T4 LAMP TYPE
  • 42 W LAMP WATTAGE
  • 120/240/277 VAC INPUT VOLTAGE
  • 0.73 AMPERE AT 120 VAC, 0.35 AMPERE AT 240 VAC, 0.31 AMPERE AT 277 VAC INPUT CURRENT
  • SERIES WIRING
  • HPF CIRCUIT TYPE
  • 34.8 W AT 20 VAC, 33.6 W AT 240 VAC, 33.2 W AT 277 VAC INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • 4-PIN TRIPLE/QUAD TUBE LAMP STYLE
  • 0.95 POWER FACTOR
  • 0.95 BALLAST FACTOR
  • CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING
  • ECOSYSTEM[R] BRAND
  • APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
  • STUDDED
  • STANDBY POWER 1 W
  • MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC
  • MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C
  • SOUND RATING CLASS A

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Ballasts
Product Number EC3DT442KU2S
Product Name Compact Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
Lamp Type T4; CFL Lamp
Start Method Rapid Start
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Compact Fluorescent Electronic Ballast - QTP3X40TT5/277PSN-B/50370 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T4; T5
View Details
Fluorescent Electronic Dimming Ballast - H3DT521CU210 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
Powerhouse 600W 120/240v HPS Ballast - PH57360 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details