Lutron Electronics Co., Inc. Dimmer Switch DVSC-600PH-SW

Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN SNOW FINISH SINGLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 W LOAD RATING PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG DESIGNER (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND INCLUDES NIGHT LIGHT OPERATING TEMPERATURE 32 TO 104 DEG F DVSC MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN SNOW FINISH SINGLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 W LOAD RATING PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG DESIGNER (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND INCLUDES NIGHT LIGHT OPERATING TEMPERATURE 32 TO 104 DEG F DVSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DVSC-600PH-SW - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DVSC-600PH-SW
Dimmer Switch DVSC-600PH-SW
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN SNOW FINISH SINGLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 W LOAD RATING PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG DESIGNER (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND INCLUDES NIGHT LIGHT OPERATING TEMPERATURE 32 TO 104 DEG F DVSC MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • SATIN SNOW FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • CLAMSHELL STANDARD PACKAGE
  • 600 W LOAD RATING
  • PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
  • 1-GANG DESIGNER (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • DIVA[R] BRAND
  • INCLUDES NIGHT LIGHT
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • DVSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DVSC-600PH-SW
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 2703435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Dimmer Switch - DVSC-600PH-DS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details