Lutron Electronics Co., Inc. Dimmer Switch DVSC-10P-SW

Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN SNOW FINISH SINGLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG DESIGNER (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND INCLUDES NIGHT LIGHT OPERATING TEMPERATURE 32 TO 104 DEG F DVSC MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN SNOW FINISH SINGLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG DESIGNER (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND INCLUDES NIGHT LIGHT OPERATING TEMPERATURE 32 TO 104 DEG F DVSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DVSC-10P-SW - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DVSC-10P-SW
Dimmer Switch DVSC-10P-SW
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN SNOW FINISH SINGLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG DESIGNER (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND INCLUDES NIGHT LIGHT OPERATING TEMPERATURE 32 TO 104 DEG F DVSC MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • SATIN SNOW FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1000 W LOAD RATING
  • PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
  • 1-GANG DESIGNER (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • DIVA[R] BRAND
  • INCLUDES NIGHT LIGHT
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • DVSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DVSC-10P-SW
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 1288802 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Switch
View Details
EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Inline Dimmer - ILD-20-24-L - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details