Lutron Electronics Co., Inc. Dimmer Switch DVSC-103P-GB

Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN GREENBRIAR FINISH 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG DESIGNER (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND INCLUDES NIGHT LIGHT OPERATING TEMPERATURE 32 TO 104 DEG F DVSC MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN GREENBRIAR FINISH 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG DESIGNER (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND INCLUDES NIGHT LIGHT OPERATING TEMPERATURE 32 TO 104 DEG F DVSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DVSC-103P-GB - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DVSC-103P-GB
Dimmer Switch DVSC-103P-GB
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN GREENBRIAR FINISH 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG DESIGNER (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND INCLUDES NIGHT LIGHT OPERATING TEMPERATURE 32 TO 104 DEG F DVSC MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • SATIN GREENBRIAR FINISH
  • 3-WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1000 W LOAD RATING
  • PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
  • 1-GANG DESIGNER (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • DIVA[R] BRAND
  • INCLUDES NIGHT LIGHT
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • DVSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DVSC-103P-GB
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 707229 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-20L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details
Dimmer Switch - DVFTU-5A3P-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Fluorescent Lamps
View Details