Lutron Electronics Co., Inc. Dimmer Switch DVLV-603PH-WH

Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE WHITE GLOSS FINISH THREE WAY OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 VA/450 W LOAD RATING PRESET LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE DIVA[R] BRAND NIGHT LIGHT DVLV-603P MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE WHITE GLOSS FINISH THREE WAY OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 VA/450 W LOAD RATING PRESET LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE DIVA[R] BRAND NIGHT LIGHT DVLV-603P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DVLV-603PH-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DVLV-603PH-WH
Dimmer Switch DVLV-603PH-WH
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE WHITE GLOSS FINISH THREE WAY OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 VA/450 W LOAD RATING PRESET LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE DIVA[R] BRAND NIGHT LIGHT DVLV-603P MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • WHITE GLOSS FINISH
  • THREE WAY OPERATION TYPE
  • UL, NOM APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V AT 60 HZ VOLTAGE RATING
  • CLAMSHELL STANDARD PACKAGE
  • 600 VA/450 W LOAD RATING
  • PRESET LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE
  • DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
  • DIVA[R] BRAND
  • NIGHT LIGHT
  • DVLV-603P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DVLV-603PH-WH
Product Name Dimmer Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1370758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 240v ac
View Details
Tower and Obstruction Lighting Controls - FS165-30T - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details
TradeMaster Toggle Dimmer - TLV603W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Toggle Dimmer
Lamp Power 600 watts
View Details