Lutron Electronics Co., Inc. Dimmer Switch DVLV-603P-WH

Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE WHITE GLOSS FINISH THREE WAY OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 VA/450 W LOAD RATING PRESET LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE DIVA[R] BRAND NIGHT LIGHT DVLV-603P MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE WHITE GLOSS FINISH THREE WAY OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 VA/450 W LOAD RATING PRESET LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE DIVA[R] BRAND NIGHT LIGHT DVLV-603P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DVLV-603P-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DVLV-603P-WH
Dimmer Switch DVLV-603P-WH
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE WHITE GLOSS FINISH THREE WAY OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 VA/450 W LOAD RATING PRESET LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE DIVA[R] BRAND NIGHT LIGHT DVLV-603P MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • WHITE GLOSS FINISH
  • THREE WAY OPERATION TYPE
  • UL, NOM APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 600 VA/450 W LOAD RATING
  • PRESET LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE
  • DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
  • DIVA[R] BRAND
  • NIGHT LIGHT
  • DVLV-603P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DVLV-603P-WH
Product Name Dimmer Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Inline Dimmer - ILD-35-24-L - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details