Lutron Electronics Co., Inc. Dimmer Switch DVELV-300P-LA

Description
" PRESET DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS LIGHT ALMOND FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 V AT 60 HZ VOLTAGE RATING 300 W LOAD RATING LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE DIVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F WITH NIGHT LIGHT "
Datasheet
Description
" PRESET DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS LIGHT ALMOND FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 V AT 60 HZ VOLTAGE RATING 300 W LOAD RATING LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE DIVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F WITH NIGHT LIGHT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DVELV-300P-LA - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DVELV-300P-LA
Dimmer Switch DVELV-300P-LA
" PRESET DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS LIGHT ALMOND FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 V AT 60 HZ VOLTAGE RATING 300 W LOAD RATING LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE DIVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F WITH NIGHT LIGHT "

"

  • PRESET DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS LIGHT ALMOND FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 V AT 60 HZ VOLTAGE RATING
  • 300 W LOAD RATING
  • LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE
  • STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • ELECTRONIC LOW VOLTAGE LOAD TYPE
  • DIVA[R] BRAND
  • TEMPERATURE RATING 32 TO 104 DEG F
  • WITH NIGHT LIGHT

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DVELV-300P-LA
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707229 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-20L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details