Lutron Electronics Co., Inc. Dimmer Switch DVCL-253P-AL

Description
" WALL/SLIDE DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS ALMOND FINISH 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE UL, CSA, NOM APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 250 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING PADDLE ON/OFF SWITCH, LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG CLARO WHITE WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "
Datasheet
Description
" WALL/SLIDE DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS ALMOND FINISH 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE UL, CSA, NOM APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 250 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING PADDLE ON/OFF SWITCH, LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG CLARO WHITE WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DVCL-253P-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DVCL-253P-AL
Dimmer Switch DVCL-253P-AL
" WALL/SLIDE DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS ALMOND FINISH 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE UL, CSA, NOM APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 250 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING PADDLE ON/OFF SWITCH, LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG CLARO WHITE WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "

"

  • WALL/SLIDE DIMMER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • GLOSS ALMOND FINISH
  • 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 250 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING
  • PADDLE ON/OFF SWITCH, LINEAR PRESET SLIDE OPERATOR TYPE
  • 1-GANG CLARO WHITE WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, DIMMABLE CFL/LED LOAD TYPE

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DVCL-253P-AL
Product Name Dimmer Switch
Controller Type Manual On/Off; Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-20L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details
Dimmer Switch - DVFTU-5A3P-AL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Fluorescent Lamps
View Details