Lutron Electronics Co., Inc. Dimmer Switch DV-603P-IV

Description
" PRESET DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 V AT 60 HZ VOLTAGE RATING 600 W LOAD RATING LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F WITH NIGHT LIGHT "
Datasheet
Description
" PRESET DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 V AT 60 HZ VOLTAGE RATING 600 W LOAD RATING LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F WITH NIGHT LIGHT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DV-603P-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DV-603P-IV
Dimmer Switch DV-603P-IV
" PRESET DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 V AT 60 HZ VOLTAGE RATING 600 W LOAD RATING LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F WITH NIGHT LIGHT "

"

  • PRESET DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS IVORY FINISH
  • THREE WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 V AT 60 HZ VOLTAGE RATING
  • 600 W LOAD RATING
  • LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE
  • STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • DIVA[R] BRAND
  • TEMPERATURE RATING 32 TO 104 DEG F
  • WITH NIGHT LIGHT

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DV-603P-IV
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2067699 - RS Components, Ltd.
Specs
Controller Type Detector
Voltage 240 v
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dual Solenoid Valve Controller - VC-2C - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 6-26 Volts
View Details
Dimmer Switch - DVLV-10P-GR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 800 watts
View Details