Lutron Electronics Co., Inc. Dimmer Switch DV-600P-BR

Description
" PRESET DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BROWN FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 V AT 60 HZ VOLTAGE RATING 600 W LOAD RATING LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F WITH NIGHT LIGHT "
Datasheet
Description
" PRESET DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BROWN FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 V AT 60 HZ VOLTAGE RATING 600 W LOAD RATING LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F WITH NIGHT LIGHT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DV-600P-BR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DV-600P-BR
Dimmer Switch DV-600P-BR
" PRESET DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BROWN FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 V AT 60 HZ VOLTAGE RATING 600 W LOAD RATING LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F WITH NIGHT LIGHT "

"

  • PRESET DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS BROWN FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 V AT 60 HZ VOLTAGE RATING
  • 600 W LOAD RATING
  • LINEAR SLIDE WITH PADDLE ON/OFF SWITCH OPERATOR TYPE
  • STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • DIVA[R] BRAND
  • TEMPERATURE RATING 32 TO 104 DEG F
  • WITH NIGHT LIGHT

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DV-600P-BR
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 1288802 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Switch
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-20L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details
Dimmer Switch - DVF-103P-277-BR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Fluorescent Lamps
View Details