Lutron Electronics Co., Inc. Dimmer Switch DV-103P-IV

Description
" WALL/SLIDE DIMMER TYPE 2.94 INCH WIDTH X 1.61 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS IVORY FINISH 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1000 WATT LOAD RATING PADDLE ON/OFF SWITCH, LINEAR PRESET SLIDE OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE DIVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHT LIGHT DV MODEL "
Datasheet
Description
" WALL/SLIDE DIMMER TYPE 2.94 INCH WIDTH X 1.61 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS IVORY FINISH 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1000 WATT LOAD RATING PADDLE ON/OFF SWITCH, LINEAR PRESET SLIDE OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE DIVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHT LIGHT DV MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DV-103P-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DV-103P-IV
Dimmer Switch DV-103P-IV
" WALL/SLIDE DIMMER TYPE 2.94 INCH WIDTH X 1.61 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS IVORY FINISH 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1000 WATT LOAD RATING PADDLE ON/OFF SWITCH, LINEAR PRESET SLIDE OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE DIVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHT LIGHT DV MODEL "

"

  • WALL/SLIDE DIMMER TYPE
  • 2.94 INCH WIDTH X 1.61 INCH DEPTH X 4.69 INCH HEIGHT SIZE
  • GLOSS IVORY FINISH
  • 3-WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 1000 WATT LOAD RATING
  • PADDLE ON/OFF SWITCH, LINEAR PRESET SLIDE OPERATOR TYPE
  • DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • DIVA[R] BRAND
  • TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES NIGHT LIGHT
  • DV MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DV-103P-IV
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Rotary R Series Dimmer - R1000WV - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Power 1000 watts
View Details
Underpass Photo Lighting Control Panel - T3X-1 - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels
Controller Type Manual On/Off; Daylight Sensor; Time Clock Config; Time Override; Timer
Lamp Type High Intensity Discharge Lamps
View Details