Lutron Electronics Co., Inc. Dimmer Switch D-603PH-IV

Description
" WALL DIMMER TYPE IVORY GLOSS FINISH THREE WAY OPERATION TYPE UL, NOM APPROVAL 120 V AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 W LOAD RATING PUSH ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE LUTRON. BRAND USE WITH ECO-10, HI-LUME BALLAST D-603P MODEL "
Datasheet
Description
" WALL DIMMER TYPE IVORY GLOSS FINISH THREE WAY OPERATION TYPE UL, NOM APPROVAL 120 V AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 W LOAD RATING PUSH ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE LUTRON. BRAND USE WITH ECO-10, HI-LUME BALLAST D-603P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - D-603PH-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
D-603PH-IV
Dimmer Switch D-603PH-IV
" WALL DIMMER TYPE IVORY GLOSS FINISH THREE WAY OPERATION TYPE UL, NOM APPROVAL 120 V AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 W LOAD RATING PUSH ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE LUTRON. BRAND USE WITH ECO-10, HI-LUME BALLAST D-603P MODEL "

"

  • WALL DIMMER TYPE
  • IVORY GLOSS FINISH
  • THREE WAY OPERATION TYPE
  • UL, NOM APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • CLAMSHELL STANDARD PACKAGE
  • 600 W LOAD RATING
  • PUSH ON/OFF SWITCH OPERATOR TYPE
  • TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • LUTRON. BRAND
  • USE WITH ECO-10, HI-LUME BALLAST
  • D-603P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number D-603PH-IV
Product Name Dimmer Switch
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Dimmer Switches - 1370758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 240v ac
View Details
Dimmer Switch - DVF-103P-277-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Fluorescent Lamps
View Details
Inline Dimmer - ILD-15-24-L - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details