Lutron Electronics Co., Inc. Dimmer Switch D-600P-WH

Description
2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH SINGLE POLE OPERATION TYPE COMMERCIAL/RESIDENTI AL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING PUSH ON/OFF KNOB OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE LUTRON[R] BRAND
Datasheet
Description
2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH SINGLE POLE OPERATION TYPE COMMERCIAL/RESIDENTI AL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING PUSH ON/OFF KNOB OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE LUTRON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - D-600P-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
D-600P-WH
Dimmer Switch D-600P-WH
2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH SINGLE POLE OPERATION TYPE COMMERCIAL/RESIDENTI AL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING PUSH ON/OFF KNOB OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE LUTRON[R] BRAND
  • 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
  • GLOSS WHITE FINISH
  • SINGLE POLE OPERATION TYPE
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 600 W LOAD RATING
  • PUSH ON/OFF KNOB OPERATOR TYPE
  • 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • LUTRON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number D-600P-WH
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2848555 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
Dimmer Switch - AY-603P-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Residential
Controller Type Slide Dimmer
Lamp Type Incandescent Lamps
View Details
Universal LED Controller - ULC-2 - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Universal LED Controller
Lamp Type LED Lamps
View Details