Lutron Electronics Co., Inc. Standard Wall Plate CW-1-LA-96

Description
" DESIGNER TYPE POLYCARBONATE MATERIAL GLOSS FINISH LIGHT ALMOND COLOR (1) DIMMER CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO CW MODEL "
Datasheet
Description
" DESIGNER TYPE POLYCARBONATE MATERIAL GLOSS FINISH LIGHT ALMOND COLOR (1) DIMMER CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO CW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - CW-1-LA-96 - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
CW-1-LA-96
Standard Wall Plate CW-1-LA-96
" DESIGNER TYPE POLYCARBONATE MATERIAL GLOSS FINISH LIGHT ALMOND COLOR (1) DIMMER CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO CW MODEL "

"

  • DESIGNER TYPE
  • POLYCARBONATE MATERIAL
  • GLOSS FINISH
  • LIGHT ALMOND COLOR
  • (1) DIMMER CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • CLARO[R] BRAND
  • OVERALL DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H
  • APPROVAL UL, CSA, NOM, ISO
  • CW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number CW-1-LA-96
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Thermoplastic Medium Size Glossy Finish - 3021M - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Standard Wall Plate - 23025 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Stainless Steel
View Details