Lutron Electronics Co., Inc. Dimmer Switch CTCL-153P-BL

Description
" WALL BOX DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS BLACK FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING ON/OFF ROCKER SWITCH WITH LINEAR SLIDE OPERATOR TYPE 1-GANG STAINLESS STEEL CLARO (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE SKYLARK CONTOUR[R], C.L[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" WALL BOX DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS BLACK FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING ON/OFF ROCKER SWITCH WITH LINEAR SLIDE OPERATOR TYPE 1-GANG STAINLESS STEEL CLARO (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE SKYLARK CONTOUR[R], C.L[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CTCL-153P-BL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
CTCL-153P-BL
Dimmer Switch CTCL-153P-BL
" WALL BOX DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS BLACK FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING ON/OFF ROCKER SWITCH WITH LINEAR SLIDE OPERATOR TYPE 1-GANG STAINLESS STEEL CLARO (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE SKYLARK CONTOUR[R], C.L[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "

"

  • WALL BOX DIMMER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • GLOSS BLACK FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL
  • COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
  • ON/OFF ROCKER SWITCH WITH LINEAR SLIDE OPERATOR TYPE
  • 1-GANG STAINLESS STEEL CLARO (NOT INCLUDED) WALL PLATE TYPE
  • DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
  • SKYLARK CONTOUR[R], C.L[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number CTCL-153P-BL
Product Name Dimmer Switch
Application Interior; Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 296739 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Inline Dimmer - ILD-15-24-L - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details