Lutron Electronics Co., Inc. Dimmer Switch CT-103P-IV

Description
" WALL BOX DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA/1000 W LOAD RATING ON/OFF ROCKER SWITCH WITH LINEAR SLIDE OPERATOR TYPE 1-GANG STAINLESS STEEL CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN /MAGNETIC LOW VOLTAGE LOAD TYPE SKYLARK CONTOUR[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" WALL BOX DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA/1000 W LOAD RATING ON/OFF ROCKER SWITCH WITH LINEAR SLIDE OPERATOR TYPE 1-GANG STAINLESS STEEL CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN /MAGNETIC LOW VOLTAGE LOAD TYPE SKYLARK CONTOUR[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CT-103P-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
CT-103P-IV
Dimmer Switch CT-103P-IV
" WALL BOX DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA/1000 W LOAD RATING ON/OFF ROCKER SWITCH WITH LINEAR SLIDE OPERATOR TYPE 1-GANG STAINLESS STEEL CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN /MAGNETIC LOW VOLTAGE LOAD TYPE SKYLARK CONTOUR[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "

"

  • WALL BOX DIMMER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • GLOSS IVORY FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL
  • COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 VA/1000 W LOAD RATING
  • ON/OFF ROCKER SWITCH WITH LINEAR SLIDE OPERATOR TYPE
  • 1-GANG STAINLESS STEEL CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN/MAGNETIC LOW VOLTAGE LOAD TYPE
  • SKYLARK CONTOUR[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number CT-103P-IV
Product Name Dimmer Switch
Application Interior; Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-12V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 12V
View Details
Dimmer Switch - CTCL-153PH-AL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Interior; Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details