Lutron Electronics Co., Inc. Decorator AC Switch CA-4PSNL-WH

Description
" ILLUMINATED ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS WHITE COLOR 4-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED CLARO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F INCLUDES LOCATOR LIGHT CA MODEL "
Datasheet
Description
" ILLUMINATED ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS WHITE COLOR 4-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED CLARO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F INCLUDES LOCATOR LIGHT CA MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - CA-4PSNL-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Decorator AC Switch
CA-4PSNL-WH
Decorator AC Switch CA-4PSNL-WH
" ILLUMINATED ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS WHITE COLOR 4-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED CLARO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F INCLUDES LOCATOR LIGHT CA MODEL "

"

  • ILLUMINATED ROCKER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • GLOSS WHITE COLOR
  • 4-WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK WIRING
  • NO WALL PLATE INCLUDED
  • CLARO[R] BRAND
  • AMBIENT TEMPERATURE 32 TO 104 DEG F
  • INCLUDES LOCATOR LIGHT
  • CA MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number CA-4PSNL-WH
Product Name Decorator AC Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Dual Channel DC Controller - SSI-20DC-2-24(CE) - Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details