Lutron Electronics Co., Inc. Decorator AC Switch CA-4PS-GR

Description
" STANDARD ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS GRAY COLOR 4-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED CLARO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F CA MODEL "
Datasheet
Description
" STANDARD ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS GRAY COLOR 4-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED CLARO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F CA MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - CA-4PS-GR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Decorator AC Switch
CA-4PS-GR
Decorator AC Switch CA-4PS-GR
" STANDARD ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS GRAY COLOR 4-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED CLARO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F CA MODEL "

"

  • STANDARD ROCKER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • GLOSS GRAY COLOR
  • 4-WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK WIRING
  • NO WALL PLATE INCLUDED
  • CLARO[R] BRAND
  • AMBIENT TEMPERATURE 32 TO 104 DEG F
  • CA MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number CA-4PS-GR
Product Name Decorator AC Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
SLADAPT: Shoe Slave Adapter - 690545 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details
 - LED RGB COLOR CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details