Lutron Electronics Co., Inc. Decorator AC Switch CA-1PSNL-AL

Description
" ILLUMINATED ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS ALMOND COLOR 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED CLARO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F INCLUDES LOCATOR LIGHT CA MODEL "
Datasheet
Description
" ILLUMINATED ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS ALMOND COLOR 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED CLARO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F INCLUDES LOCATOR LIGHT CA MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - CA-1PSNL-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Decorator AC Switch
CA-1PSNL-AL
Decorator AC Switch CA-1PSNL-AL
" ILLUMINATED ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS ALMOND COLOR 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED CLARO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F INCLUDES LOCATOR LIGHT CA MODEL "

"

  • ILLUMINATED ROCKER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • GLOSS ALMOND COLOR
  • 1-POLE OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK WIRING
  • NO WALL PLATE INCLUDED
  • CLARO[R] BRAND
  • AMBIENT TEMPERATURE 32 TO 104 DEG F
  • INCLUDES LOCATOR LIGHT
  • CA MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number CA-1PSNL-AL
Product Name Decorator AC Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 8493835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Flasher and Incandescent Beacon Alarm Relay - FB120A - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details
 - RGB Panel Controller - Vista Manufacturing, Inc.
Vista Manufacturing, Inc.
Specs
Controller Type RGB Panel Controller
Lamp Type LED Lamps
Mounting Wall/Ceiling
View Details