Lutron Electronics Co., Inc. Decorator AC Switch CA-1PS-AL

Description
" STANDARD ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS ALMOND COLOR 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED CLARO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F CA MODEL "
Datasheet
Description
" STANDARD ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS ALMOND COLOR 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED CLARO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F CA MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - CA-1PS-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Decorator AC Switch
CA-1PS-AL
Decorator AC Switch CA-1PS-AL
" STANDARD ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS ALMOND COLOR 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED CLARO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F CA MODEL "

"

  • STANDARD ROCKER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • GLOSS ALMOND COLOR
  • 1-POLE OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK WIRING
  • NO WALL PLATE INCLUDED
  • CLARO[R] BRAND
  • AMBIENT TEMPERATURE 32 TO 104 DEG F
  • CA MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number CA-1PS-AL
Product Name Decorator AC Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2848556 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
Decorator AC Switch - CA-3PSNL-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Voltage 115/120V; 277 VAC 60 Hz
View Details
Slide Type Dimmer (Renoir) - 82000 - Leviton Manufacturing
Specs
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
View Details