Lutron Electronics Co., Inc. Dimmer Switch C-603P-WH

Description
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE WHITE FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING ROTARY PUSH ON/OFF KNOB OPERATOR TYPE 1-GANG ARCHITECTURAL WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE CENTURION[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE WHITE FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING ROTARY PUSH ON/OFF KNOB OPERATOR TYPE 1-GANG ARCHITECTURAL WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE CENTURION[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - C-603P-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
C-603P-WH
Dimmer Switch C-603P-WH
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE WHITE FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING ROTARY PUSH ON/OFF KNOB OPERATOR TYPE 1-GANG ARCHITECTURAL WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE CENTURION[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "

"

  • WALL DIMMER TYPE
  • 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
  • MATTE WHITE FINISH
  • 3-WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W LOAD RATING
  • ROTARY PUSH ON/OFF KNOB OPERATOR TYPE
  • 1-GANG ARCHITECTURAL WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • CENTURION[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number C-603P-WH
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
SLADAPT: Shoe Slave Adapter - 690545 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details
 - LED RGB/SINGLE COLOR RF CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details