Lutron Electronics Co., Inc. Dimmer Switch C-10P-BE

Description
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE BEIGE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING ROTARY PUSH ON/OFF KNOB OPERATOR TYPE 1-GANG ARCHITECTURAL WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE CENTURION[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE BEIGE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING ROTARY PUSH ON/OFF KNOB OPERATOR TYPE 1-GANG ARCHITECTURAL WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE CENTURION[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - C-10P-BE - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
C-10P-BE
Dimmer Switch C-10P-BE
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE BEIGE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING ROTARY PUSH ON/OFF KNOB OPERATOR TYPE 1-GANG ARCHITECTURAL WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE CENTURION[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "

"

  • WALL DIMMER TYPE
  • 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
  • MATTE BEIGE FINISH
  • 1-POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1000 W LOAD RATING
  • ROTARY PUSH ON/OFF KNOB OPERATOR TYPE
  • 1-GANG ARCHITECTURAL WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • CENTURION[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number C-10P-BE
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-20L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details
Dimmer Switch - CT-603PH-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Interior; Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details