Lutron Electronics Co., Inc. Dimmer Switch AYLV-600P-IV

Description
" WALL DIMMER TYPE IVORY GLOSS FINISH SINGLE POLE OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 VA/450 W LOAD RATING PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE ARIADNI[R] BRAND AYLV-600P MODEL "
Datasheet
Description
" WALL DIMMER TYPE IVORY GLOSS FINISH SINGLE POLE OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 VA/450 W LOAD RATING PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE ARIADNI[R] BRAND AYLV-600P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AYLV-600P-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AYLV-600P-IV
Dimmer Switch AYLV-600P-IV
" WALL DIMMER TYPE IVORY GLOSS FINISH SINGLE POLE OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 VA/450 W LOAD RATING PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE ARIADNI[R] BRAND AYLV-600P MODEL "

"

  • WALL DIMMER TYPE
  • IVORY GLOSS FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, NOM APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 600 VA/450 W LOAD RATING
  • PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE
  • TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
  • ARIADNI[R] BRAND
  • AYLV-600P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AYLV-600P-IV
Product Name Dimmer Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Dimmer Switch - DVSC-10P-MS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details