Lutron Electronics Co., Inc. Dimmer Switch AYF-103P-277-AL

Description
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS ALMOND FINISH 1-POLE/3-WAY WITH NEUTRAL OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 6 AMPERE LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT, LED LOAD TYPE ARIADNI[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F AYF MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS ALMOND FINISH 1-POLE/3-WAY WITH NEUTRAL OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 6 AMPERE LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT, LED LOAD TYPE ARIADNI[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F AYF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AYF-103P-277-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AYF-103P-277-AL
Dimmer Switch AYF-103P-277-AL
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS ALMOND FINISH 1-POLE/3-WAY WITH NEUTRAL OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 6 AMPERE LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT, LED LOAD TYPE ARIADNI[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F AYF MODEL "

"

  • WALL DIMMER TYPE
  • 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE
  • GLOSS ALMOND FINISH
  • 1-POLE/3-WAY WITH NEUTRAL OPERATION TYPE
  • UL 1472, CSA C22.2 APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 277 VAC AT 60 HZ VOLTAGE RATING
  • 6 AMPERE LOAD RATING
  • PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE
  • FLUORESCENT, LED LOAD TYPE
  • ARIADNI[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • AYF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AYF-103P-277-AL
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
PX24600 Single Channel DMX Driver / 0-10V Dimmer, 12-24.. - LC-OL-DMX-PX6 - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 72 watts
Voltage 24 VDC
View Details
DS1: Digital Slave Trigger & Shoe - 690580 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details