Lutron Electronics Co., Inc. Dimmer Switch AYCL-253P-LA

Description
" WALL/SLIDE DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS LIGHT ALMOND FINISH 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE UL 1472, CSA C22.2 APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 250 W (CFL/LED), 600 W (INCANDESCENT), 350 W LOAD RATING PRESET SLIDE, TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA WHITE WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "
Datasheet
Description
" WALL/SLIDE DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS LIGHT ALMOND FINISH 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE UL 1472, CSA C22.2 APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 250 W (CFL/LED), 600 W (INCANDESCENT), 350 W LOAD RATING PRESET SLIDE, TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA WHITE WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AYCL-253P-LA - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AYCL-253P-LA
Dimmer Switch AYCL-253P-LA
" WALL/SLIDE DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS LIGHT ALMOND FINISH 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE UL 1472, CSA C22.2 APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 250 W (CFL/LED), 600 W (INCANDESCENT), 350 W LOAD RATING PRESET SLIDE, TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA WHITE WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "

"

  • WALL/SLIDE DIMMER TYPE
  • 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE
  • GLOSS LIGHT ALMOND FINISH
  • 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE
  • UL 1472, CSA C22.2 APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 250 W (CFL/LED), 600 W (INCANDESCENT), 350 W LOAD RATING
  • PRESET SLIDE, TOGGLE ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG FASSADA WHITE WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, DIMMABLE CFL/LED LOAD TYPE

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AYCL-253P-LA
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
 - LED DMX 880 DECODER - LED Cool Lights
LED Cool Lights
Specs
Lamp Type LED Lamps
View Details