Lutron Electronics Co., Inc. Dimmer Switch AYCL-153PH-IV

Description
" WALL DIMMER TYPE GLOSS IVORY FINISH SINGLE POLE, THREE WAY OPERATION TYPE UL APPROVAL KITCHEN, BATHROOM BEDROOM, DINING ROOM, CONFERENCE ROOM APPLICATION 120 V VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 150 W (COMPACT FLUORESCENT), 600 W (INCANDESCENT/HALOGE N) LOAD RATING DECORATOR WALL PLATE TYPE COMPACT FLUORESCENT/INCANDES CENT/HALOGEN LOAD TYPE CL[T], ARIADNI[R] BRAND LIGHTED AYCL-153P MODEL "
Datasheet
Description
" WALL DIMMER TYPE GLOSS IVORY FINISH SINGLE POLE, THREE WAY OPERATION TYPE UL APPROVAL KITCHEN, BATHROOM BEDROOM, DINING ROOM, CONFERENCE ROOM APPLICATION 120 V VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 150 W (COMPACT FLUORESCENT), 600 W (INCANDESCENT/HALOGE N) LOAD RATING DECORATOR WALL PLATE TYPE COMPACT FLUORESCENT/INCANDES CENT/HALOGEN LOAD TYPE CL[T], ARIADNI[R] BRAND LIGHTED AYCL-153P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AYCL-153PH-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AYCL-153PH-IV
Dimmer Switch AYCL-153PH-IV
" WALL DIMMER TYPE GLOSS IVORY FINISH SINGLE POLE, THREE WAY OPERATION TYPE UL APPROVAL KITCHEN, BATHROOM BEDROOM, DINING ROOM, CONFERENCE ROOM APPLICATION 120 V VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 150 W (COMPACT FLUORESCENT), 600 W (INCANDESCENT/HALOGE N) LOAD RATING DECORATOR WALL PLATE TYPE COMPACT FLUORESCENT/INCANDES CENT/HALOGEN LOAD TYPE CL[T], ARIADNI[R] BRAND LIGHTED AYCL-153P MODEL "

"

  • WALL DIMMER TYPE
  • GLOSS IVORY FINISH
  • SINGLE POLE, THREE WAY OPERATION TYPE
  • UL APPROVAL
  • KITCHEN, BATHROOM BEDROOM, DINING ROOM, CONFERENCE ROOM APPLICATION
  • 120 V VOLTAGE RATING
  • CLAMSHELL STANDARD PACKAGE
  • 150 W (COMPACT FLUORESCENT), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
  • DECORATOR WALL PLATE TYPE
  • COMPACT FLUORESCENT/INCANDESCENT/HALOGEN LOAD TYPE
  • CL[T], ARIADNI[R] BRAND
  • LIGHTED
  • AYCL-153P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AYCL-153PH-IV
Product Name Dimmer Switch
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
THE EXTENDER: HI/LO/OFF LAMP DIMMER AND LIFE EXTENDER FOR 3-PRONG CORDS - 402011 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Slide Dimmer
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details