Lutron Electronics Co., Inc. Dimmer Switch AYCL-153PH-AL

Description
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS ALMOND FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL, LED LOAD TYPE ARIADNI[R], C.L[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F AYCL MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS ALMOND FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL, LED LOAD TYPE ARIADNI[R], C.L[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F AYCL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AYCL-153PH-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AYCL-153PH-AL
Dimmer Switch AYCL-153PH-AL
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS ALMOND FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL, LED LOAD TYPE ARIADNI[R], C.L[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F AYCL MODEL "

"

  • WALL DIMMER TYPE
  • 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE
  • GLOSS ALMOND FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL 1472, CSA C22.2, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • CLAMSHELL STANDARD PACKAGE
  • 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
  • PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, DIMMABLE CFL, LED LOAD TYPE
  • ARIADNI[R], C.L[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • AYCL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AYCL-153PH-AL
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Matrix Lighting Inc.
Specs
Controller Type Rotary Dimmer
Lamp Type LED Lamps
Lamp Power 200 watts
View Details
Flasher and Tower Lighting Controls - FS146 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 24 V ac
View Details