Lutron Electronics Co., Inc. Dimmer Switch AY-603PG-WH

Description
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R], ECO-DIM[R] BRAND AY MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R], ECO-DIM[R] BRAND AY MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AY-603PG-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AY-603PG-WH
Dimmer Switch AY-603PG-WH
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R], ECO-DIM[R] BRAND AY MODEL "

"

  • WALL DIMMER TYPE
  • 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE
  • GLOSS WHITE FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL 1472, CSA C22.2 APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W LOAD RATING
  • PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • ARIADNI[R], ECO-DIM[R] BRAND
  • AY MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AY-603PG-WH
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Matrix Lighting Inc.
Specs
Controller Type Rotary Dimmer
Lamp Type LED Lamps
Lamp Power 200 watts
View Details
Flasher and Tower Lighting Controls - FS126RC - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 120 V ac
View Details