Lutron Electronics Co., Inc. Dimmer Switch AY-603P-BL

Description
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS BLACK FINISH 3-WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R] BRAND AY MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS BLACK FINISH 3-WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R] BRAND AY MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AY-603P-BL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AY-603P-BL
Dimmer Switch AY-603P-BL
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS BLACK FINISH 3-WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R] BRAND AY MODEL "

"

  • WALL DIMMER TYPE
  • 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE
  • GLOSS BLACK FINISH
  • 3-WAY OPERATION TYPE
  • UL 1472, CSA C22.2 APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W LOAD RATING
  • PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • ARIADNI[R] BRAND
  • AY MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AY-603P-BL
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 2848556 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
Dimmer Switch - CT-600P-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Interior; Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details