Lutron Electronics Co., Inc. Dimmer Switch AY-600PNL-IV

Description
" WALL DIMMER TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS IVORY FINISH 1-POLE OPERATION TYPE COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R] BRAND INCLUDES AMBER LOCATOR LIGHT AY MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS IVORY FINISH 1-POLE OPERATION TYPE COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R] BRAND INCLUDES AMBER LOCATOR LIGHT AY MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AY-600PNL-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AY-600PNL-IV
Dimmer Switch AY-600PNL-IV
" WALL DIMMER TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS IVORY FINISH 1-POLE OPERATION TYPE COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R] BRAND INCLUDES AMBER LOCATOR LIGHT AY MODEL "

"

  • WALL DIMMER TYPE
  • 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
  • GLOSS IVORY FINISH
  • 1-POLE OPERATION TYPE
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W LOAD RATING
  • PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • ARIADNI[R] BRAND
  • INCLUDES AMBER LOCATOR LIGHT
  • AY MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AY-600PNL-IV
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
DC-1 DIMMER: VARIABLE WATTAGE DIMMER FOR 2-PRONG CORDS - 402010 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Slide Dimmer
View Details
 - LED DMX 8030 DECODER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details