Lutron Electronics Co., Inc. Dimmer Switch AY-10PNL-AL

Description
" WALL DIMMER TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS ALMOND FINISH 1-POLE OPERATION TYPE COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R] BRAND INCLUDES AMBER LOCATOR LIGHT AY MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS ALMOND FINISH 1-POLE OPERATION TYPE COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R] BRAND INCLUDES AMBER LOCATOR LIGHT AY MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AY-10PNL-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AY-10PNL-AL
Dimmer Switch AY-10PNL-AL
" WALL DIMMER TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS ALMOND FINISH 1-POLE OPERATION TYPE COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R] BRAND INCLUDES AMBER LOCATOR LIGHT AY MODEL "

"

  • WALL DIMMER TYPE
  • 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
  • GLOSS ALMOND FINISH
  • 1-POLE OPERATION TYPE
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1000 W LOAD RATING
  • PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • ARIADNI[R] BRAND
  • INCLUDES AMBER LOCATOR LIGHT
  • AY MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AY-10PNL-AL
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Inline Dimmer - ILD-20-24-L - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details