Lutron Electronics Co., Inc. Dimmer Switch AY-10P-IV

Description
" WALL DIMMER TYPE IVORY GLOSS FINISH SINGLE POLE OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 1000 W LOAD RATING PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE ARIADNI[R] BRAND AY-10P MODEL "
Datasheet
Description
" WALL DIMMER TYPE IVORY GLOSS FINISH SINGLE POLE OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 1000 W LOAD RATING PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE ARIADNI[R] BRAND AY-10P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AY-10P-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AY-10P-IV
Dimmer Switch AY-10P-IV
" WALL DIMMER TYPE IVORY GLOSS FINISH SINGLE POLE OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 1000 W LOAD RATING PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE ARIADNI[R] BRAND AY-10P MODEL "

"

  • WALL DIMMER TYPE
  • IVORY GLOSS FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, NOM APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 1000 W LOAD RATING
  • PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE
  • TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • ARIADNI[R] BRAND
  • AY-10P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AY-10P-IV
Product Name Dimmer Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 2848555 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
Dimmer Switch - CTELV-303P-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Interior; Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 300 watts
View Details
Single Channel DC Controller - SSI-40DC-24(CE) - Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details