LumaSense Technologies, Inc., An Advanced Energy Company Infrared Thermometer E²T Quasar M8100PM

Description
This unique Pilot Flame Detection System is designed for continuous duty monitoring of pilot flames on flare stacks under varied environmental and changing weather conditions. It reports the presence of a flame via a 4 mA or 20mA current output; low current signal when Flame is detected, and high level current (alarm) when No Flame is detected. Key Features Flame detection up to 400 m Detection of hydrocarbon as well as hydrogen flames CSA/US and ATEX explosion-proof housing Safety and environmental protection Automatic gain control for adverse weather conditions High quality sight-through optics On-board alarm set point relay Modular opto-electronic package for easy removal from housing IR pyrometer and amplification circuitry in one single module Details This unique Pilot Flame Detection System is designed for continuous duty monitoring of pilot flames on flare stacks. The heart of the system is the QUASAR Model M8100PM-EXP multi-wavelength, non-contact infrared thermometer which can be removed from the explosion proof housing for repairs or replacement, leaving intact all wiring and alignment of system. A sight-through optical system and selection of various spot sizes enables the QUASAR to be positioned as far as 1300 feet from the stack being monitored, allowing for flame movement, varying luminosity and most climate conditions. Alignment on the flame is accomplished through superb sight-through optics and the M-3 Swivel Mount. Alarm contact closure, delay adjustment and 4-20 mA output can be customized for a specific location or application, eliminating false alarms due to intermittent flames. A single internally oven-heated detector assures long-term stability and drift-free operation. The system is complete with internal water base, swivel mount and airpurge tube. All objects above absolute zero emit infrared (IR) energy. The amount of energy emitted is proportional to the body temperature. The QUASAR Model 8100PM-EXP collects this energy by means of a focusing optical system concentrating the energy from a body onto a sensitive infrared detector. Specialized amplification circuitry converts the signal received by the detector into a DC level to activate relay and mA outputs for signal/no signal indications. The QUASAR utilizes pulse synchronized amplitude correction circuitry which, when initially set, will automatically correct for diminishing radiation amplitude due to weather conditions. When total loss of signal occurs while measuring product, an adjustable delay timing circuit starts a count-down to activate "loss of signal alarm " outputs. This delay enables the flame to come back on or in sight in cases of high winds and or total blockage from trucks or the like. The alarm outputs are a Normal Open or Normal Closed relay and a 4-20 mA circuit that is 4 mA or less with signal and 20 mA with no signal. All electrical and optical components of the QUASAR Model 8100PM-EXP, are housed in a single CSA AND CENELEC APPROVED enclosure with a hazardous location classification of Class 1, Division 1, Groups C and D; Class 1, Division 2, Groups A through D; and EExd IIB T4.
Datasheet
Description
This unique Pilot Flame Detection System is designed for continuous duty monitoring of pilot flames on flare stacks under varied environmental and changing weather conditions. It reports the presence of a flame via a 4 mA or 20mA current output; low current signal when Flame is detected, and high level current (alarm) when No Flame is detected. Key Features Flame detection up to 400 m Detection of hydrocarbon as well as hydrogen flames CSA/US and ATEX explosion-proof housing Safety and environmental protection Automatic gain control for adverse weather conditions High quality sight-through optics On-board alarm set point relay Modular opto-electronic package for easy removal from housing IR pyrometer and amplification circuitry in one single module Details This unique Pilot Flame Detection System is designed for continuous duty monitoring of pilot flames on flare stacks. The heart of the system is the QUASAR Model M8100PM-EXP multi-wavelength, non-contact infrared thermometer which can be removed from the explosion proof housing for repairs or replacement, leaving intact all wiring and alignment of system. A sight-through optical system and selection of various spot sizes enables the QUASAR to be positioned as far as 1300 feet from the stack being monitored, allowing for flame movement, varying luminosity and most climate conditions. Alignment on the flame is accomplished through superb sight-through optics and the M-3 Swivel Mount. Alarm contact closure, delay adjustment and 4-20 mA output can be customized for a specific location or application, eliminating false alarms due to intermittent flames. A single internally oven-heated detector assures long-term stability and drift-free operation. The system is complete with internal water base, swivel mount and airpurge tube. All objects above absolute zero emit infrared (IR) energy. The amount of energy emitted is proportional to the body temperature. The QUASAR Model 8100PM-EXP collects this energy by means of a focusing optical system concentrating the energy from a body onto a sensitive infrared detector. Specialized amplification circuitry converts the signal received by the detector into a DC level to activate relay and mA outputs for signal/no signal indications. The QUASAR utilizes pulse synchronized amplitude correction circuitry which, when initially set, will automatically correct for diminishing radiation amplitude due to weather conditions. When total loss of signal occurs while measuring product, an adjustable delay timing circuit starts a count-down to activate "loss of signal alarm " outputs. This delay enables the flame to come back on or in sight in cases of high winds and or total blockage from trucks or the like. The alarm outputs are a Normal Open or Normal Closed relay and a 4-20 mA circuit that is 4 mA or less with signal and 20 mA with no signal. All electrical and optical components of the QUASAR Model 8100PM-EXP, are housed in a single CSA AND CENELEC APPROVED enclosure with a hazardous location classification of Class 1, Division 1, Groups C and D; Class 1, Division 2, Groups A through D; and EExd IIB T4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermometer E²T Quasar M8100PM
This unique Pilot Flame Detection System is designed for continuous duty monitoring of pilot flames on flare stacks under varied environmental and changing weather conditions. It reports the presence of a flame via a 4 mA or 20mA current output; low current signal when Flame is detected, and high level current (alarm) when No Flame is detected. Key Features Flame detection up to 400 m Detection of hydrocarbon as well as hydrogen flames CSA/US and ATEX explosion-proof housing Safety and environmental protection Automatic gain control for adverse weather conditions High quality sight-through optics On-board alarm set point relay Modular opto-electronic package for easy removal from housing IR pyrometer and amplification circuitry in one single module Details This unique Pilot Flame Detection System is designed for continuous duty monitoring of pilot flames on flare stacks. The heart of the system is the QUASAR Model M8100PM-EXP multi-wavelength, non-contact infrared thermometer which can be removed from the explosion proof housing for repairs or replacement, leaving intact all wiring and alignment of system. A sight-through optical system and selection of various spot sizes enables the QUASAR to be positioned as far as 1300 feet from the stack being monitored, allowing for flame movement, varying luminosity and most climate conditions. Alignment on the flame is accomplished through superb sight-through optics and the M-3 Swivel Mount. Alarm contact closure, delay adjustment and 4-20 mA output can be customized for a specific location or application, eliminating false alarms due to intermittent flames. A single internally oven-heated detector assures long-term stability and drift-free operation. The system is complete with internal water base, swivel mount and airpurge tube. All objects above absolute zero emit infrared (IR) energy. The amount of energy emitted is proportional to the body temperature. The QUASAR Model 8100PM-EXP collects this energy by means of a focusing optical system concentrating the energy from a body onto a sensitive infrared detector. Specialized amplification circuitry converts the signal received by the detector into a DC level to activate relay and mA outputs for signal/no signal indications. The QUASAR utilizes pulse synchronized amplitude correction circuitry which, when initially set, will automatically correct for diminishing radiation amplitude due to weather conditions. When total loss of signal occurs while measuring product, an adjustable delay timing circuit starts a count-down to activate "loss of signal alarm " outputs. This delay enables the flame to come back on or in sight in cases of high winds and or total blockage from trucks or the like. The alarm outputs are a Normal Open or Normal Closed relay and a 4-20 mA circuit that is 4 mA or less with signal and 20 mA with no signal. All electrical and optical components of the QUASAR Model 8100PM-EXP, are housed in a single CSA AND CENELEC APPROVED enclosure with a hazardous location classification of Class 1, Division 1, Groups C and D; Class 1, Division 2, Groups A through D; and EExd IIB T4.

This unique Pilot Flame Detection System is designed for continuous duty monitoring of pilot flames on flare stacks under varied environmental and changing weather conditions. It reports the presence of a flame via a 4 mA or 20mA current output; low current signal when Flame is detected, and high level current (alarm) when No Flame is detected.

Key Features

  • Flame detection up to 400 m
  • Detection of hydrocarbon as well as hydrogen flames
  • CSA/US and ATEX explosion-proof housing
  • Safety and environmental protection
  • Automatic gain control for adverse weather conditions
  • High quality sight-through optics
  • On-board alarm set point relay
  • Modular opto-electronic package for easy removal from housing
  • IR pyrometer and amplification circuitry in one single module

Details

This unique Pilot Flame Detection System is designed for continuous duty monitoring of pilot flames on flare stacks. The heart of the system is the QUASAR Model M8100PM-EXP multi-wavelength, non-contact infrared thermometer which can be removed from the explosion proof housing for repairs or replacement, leaving intact all wiring and alignment of system. A sight-through optical system and selection of various spot sizes enables the QUASAR to be positioned as far as 1300 feet from the stack being monitored, allowing for flame movement, varying luminosity and most climate conditions. Alignment on the flame is accomplished through superb sight-through optics and the M-3 Swivel Mount. Alarm contact closure, delay adjustment and 4-20 mA output can be customized for a specific location or application, eliminating false alarms due to intermittent flames. A single internally oven-heated detector assures long-term stability and drift-free operation. The system is complete with internal water base, swivel mount and airpurge tube.

All objects above absolute zero emit infrared (IR) energy. The amount of energy emitted is proportional to the body temperature. The QUASAR Model 8100PM-EXP collects this energy by means of a focusing optical system concentrating the energy from a body onto a sensitive infrared detector. Specialized amplification circuitry converts the signal received by the detector into a DC level to activate relay and mA outputs for signal/no signal indications.

The QUASAR utilizes pulse synchronized amplitude correction circuitry which, when initially set, will automatically correct for diminishing radiation amplitude due to weather conditions. When total loss of signal occurs while measuring product, an adjustable delay timing circuit starts a count-down to activate "loss of signal alarm " outputs. This delay enables the flame to come back on or in sight in cases of high winds and or total blockage from trucks or the like.

The alarm outputs are a Normal Open or Normal Closed relay and a 4-20 mA circuit that is 4 mA or less with signal and 20 mA with no signal.

All electrical and optical components of the QUASAR Model 8100PM-EXP, are housed in a single CSA AND CENELEC APPROVED enclosure with a hazardous location classification of Class 1, Division 1, Groups C and D; Class 1, Division 2, Groups A through D; and EExd IIB T4.

Supplier's Site Datasheet

Technical Specifications

  LumaSense Technologies, Inc., An Advanced Energy Company
Product Category Flame Detectors
Product Number E²T Quasar M8100PM
Product Name Infrared Thermometer
Device Classification Sensor
Sensor Technology IR Detector Only
Output Options Outputs an analog current signal (i.e., 4-20 mA)
Features Explosion Proof; NEMA 4 Rated Enclosure; Cooling Air Required (optional feature)
Input Power Requires DC Power (optional feature); Requires AC Power
Unlock Full Specs
to access all available technical data

Similar Products

Flame Detector - FL500-H2 UV/IR - MSA Safety
Specs
Device Classification Sensor
Sensor Technology UV/IR Detector
Output Options Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal; Sink or Source Analog
View Details
UVTRON®: Flame / Discharge sensors - R244 - Hamamatsu Photonics Europe
Specs
Device Classification Sensor
Sensor Technology UV Detector Only
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Infrared Thermometer - E²T Quasar M8100FM - LumaSense Technologies, Inc., An Advanced Energy Company
LumaSense Technologies, Inc., An Advanced Energy Company
Specs
Device Classification Sensor
Sensor Technology IR Detector Only
Output Options Outputs an analog current signal (i.e., 4-20 mA)
View Details