Lovibond® Tintometer® Thermostatically Controlled Incubator ET 650-8 type 500

Description
The CFC-free thermostatically controlled incubators from Lovibond are designed to ensure continous temperature control in a wide range of applications, such as: 20 °C BOD determination 4 °C storage of waste water sample 25 °C enzyme activity (TTC-test) 37 °C colony count The maintenance-free cabinets are suitable for reliable temperature control in a liquid sample over the range of 2 to 40°C (± 0.1°C).
Description
The CFC-free thermostatically controlled incubators from Lovibond are designed to ensure continous temperature control in a wide range of applications, such as: 20 °C BOD determination 4 °C storage of waste water sample 25 °C enzyme activity (TTC-test) 37 °C colony count The maintenance-free cabinets are suitable for reliable temperature control in a liquid sample over the range of 2 to 40°C (± 0.1°C).

Suppliers

Company
Product
Description
Supplier Links
Thermostatically Controlled Incubator - ET 650-8 type 500 - Lovibond® Tintometer®
Amesbury, United Kingdom
Thermostatically Controlled Incubator
ET 650-8 type 500
Thermostatically Controlled Incubator ET 650-8 type 500
The CFC-free thermostatically controlled incubators from Lovibond are designed to ensure continous temperature control in a wide range of applications, such as: 20 °C BOD determination 4 °C storage of waste water sample 25 °C enzyme activity (TTC-test) 37 °C colony count The maintenance-free cabinets are suitable for reliable temperature control in a liquid sample over the range of 2 to 40°C (± 0.1°C).

The CFC-free thermostatically controlled incubators from Lovibond are designed to ensure continous temperature control in a wide range of applications, such as:

  • 20 °C BOD determination
  • 4 °C storage of waste water sample
  • 25 °C enzyme activity (TTC-test)
  • 37 °C colony count

The maintenance-free cabinets are suitable for reliable temperature control in a liquid sample over the range of 2 to 40°C (± 0.1°C).

Supplier's Site

Technical Specifications

  Lovibond® Tintometer®
Product Category Incubators
Product Number ET 650-8 type 500
Product Name Thermostatically Controlled Incubator
Jacket Type Air
Sensor Type Thermostatic
Certifications IEC 61326, CE
Chamber Capacity 13.95 cubic feet (395 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical (Forced-air) Convection Incubator - BIF-55 - BEING Scientific Inc.
Specs
Jacket Type Air
Features Alarm
Certifications ETL Certified
View Details
Plant Tissue Culture Chamber - CU-36L4 - Percival Scientific, Inc.
Specs
Jacket Type Air
Features Interior Lights
Chamber Capacity 29.6 cubic feet (838 liters)
View Details