Loos & Co., Inc. Lock- Clad Cable, Stainless Steel 1/9"

Description
Lock-clad Cable is manufactured by swaging an aluminum tubing over a 7x7 or 7x19 galvanized or stainless steel cable. Originally developed for aircraft control applications, Lock-clad has found additional industrial appli¬cations where the following properties are advantageous: Stretch is reduced substantially. Sag is virtually eliminated. A smooth cylindrical surface finish allows lock-clad to be sealed when routed through pressurized bulkheads. Vibration or "singing" is reduced.
Description
Lock-clad Cable is manufactured by swaging an aluminum tubing over a 7x7 or 7x19 galvanized or stainless steel cable. Originally developed for aircraft control applications, Lock-clad has found additional industrial appli¬cations where the following properties are advantageous: Stretch is reduced substantially. Sag is virtually eliminated. A smooth cylindrical surface finish allows lock-clad to be sealed when routed through pressurized bulkheads. Vibration or "singing" is reduced.

Suppliers

Company
Product
Description
Supplier Links
Lock- Clad Cable, Stainless Steel - 1/9
Pomfret, CT, USA
Lock- Clad Cable, Stainless Steel
1/9"
Lock- Clad Cable, Stainless Steel 1/9"
Lock-clad Cable is manufactured by swaging an aluminum tubing over a 7x7 or 7x19 galvanized or stainless steel cable. Originally developed for aircraft control applications, Lock-clad has found additional industrial appli¬cations where the following properties are advantageous: Stretch is reduced substantially. Sag is virtually eliminated. A smooth cylindrical surface finish allows lock-clad to be sealed when routed through pressurized bulkheads. Vibration or "singing" is reduced.

Lock-clad Cable is manufactured by swaging an aluminum tubing over a 7x7 or 7x19 galvanized or stainless steel cable. Originally developed for aircraft control applications, Lock-clad has found additional industrial appli¬cations where the following properties are advantageous:

  • Stretch is reduced substantially.
  • Sag is virtually eliminated.
  • A smooth cylindrical surface finish allows lock-clad to be sealed when routed through pressurized bulkheads.
  • Vibration or "singing" is reduced.
Lock- Clad Cable, Galvanized - 1/9
Pomfret, CT, USA
Lock- Clad Cable, Galvanized
1/9"
Lock- Clad Cable, Galvanized 1/9"
Lock-clad Cable is manufactured by swaging an aluminum tubing over a 7x7 or 7x19 galvanized or stainless steel cable. Originally developed for aircraft control applications, Lock-clad has found additional industrial appli¬cations where the following properties are advantageous: Stretch is reduced substantially. Sag is virtually eliminated. A smooth cylindrical surface finish allows lock-clad to be sealed when routed through pressurized bulkheads. Vibration or "singing" is reduced.

Lock-clad Cable is manufactured by swaging an aluminum tubing over a 7x7 or 7x19 galvanized or stainless steel cable. Originally developed for aircraft control applications, Lock-clad has found additional industrial appli¬cations where the following properties are advantageous:

  • Stretch is reduced substantially.
  • Sag is virtually eliminated.
  • A smooth cylindrical surface finish allows lock-clad to be sealed when routed through pressurized bulkheads.
  • Vibration or "singing" is reduced.

Technical Specifications

  Loos & Co., Inc.
Product Category Mechanical Control Cables
Product Number 1/9"
Product Name Lock- Clad Cable, Stainless Steel
Type Cable Only
Length 360 inch (9144 mm)
Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lock- Clad Cable, Stainless Steel - 3/33
Specs
Type Cable Only
Length 360 inch (9144 mm)
Diameter 0.0938 inch (2.38 mm)
View Details
High Load Capacity Cable - A183-XXX-T-L - Cablecraft Motion Controls
Specs
Type Cable Only
Travel 2 to 6 inch (50.8 to 152 mm)
End Fitting ThreadedStud (optional feature); Grooved
View Details
Morse SILVER LINE™ Mechancial Control Cables - Series 40 - Western Integrated Technologies
Specs
Type Cable Only
Length 1000 to 9900 inch (25400 to 251460 mm)
Travel 1.97 to 3.94 inch (50 to 100 mm)
View Details
Cablecraft Motion Controls
Specs
Type Cable Only
Load 0.0 to 2205 lbs (0.0 to 1000 kg)
Material Steel; Stainless (optional feature)
View Details