Long-Lok Fasteners Corporation O-Ring Sealing Fasteners Self-Seal™

Description
Self-Seal™ fasteners, manufactured exclusively by Long-Lok, are designed to provide the optimum combination of sealing and fastening in one complete unit. They are cold formed for strength and uniformity, and then assembled with O-rings capable of sealing almost any fluid or gas. With Self-Seal fasteners, these resilient O-rings are positioned under the head in a precision-engineered groove, and are affected little by repeated assembly and disassembly. They provide a superior degree of sealing and re-usability to the common alternative techniques of chemical coatings or plastic washers that attempt to seal the thread form. And, unlike these common alternatives, with Self-Seal fasteners you’re not limited to a few compatible finishes or hampered by extra parts that need stocking, inventory and assembly. Temperature Range: -75°F to +450°F; -59°C to +232°C High Reusability
Datasheet
Description
Self-Seal™ fasteners, manufactured exclusively by Long-Lok, are designed to provide the optimum combination of sealing and fastening in one complete unit. They are cold formed for strength and uniformity, and then assembled with O-rings capable of sealing almost any fluid or gas. With Self-Seal fasteners, these resilient O-rings are positioned under the head in a precision-engineered groove, and are affected little by repeated assembly and disassembly. They provide a superior degree of sealing and re-usability to the common alternative techniques of chemical coatings or plastic washers that attempt to seal the thread form. And, unlike these common alternatives, with Self-Seal fasteners you’re not limited to a few compatible finishes or hampered by extra parts that need stocking, inventory and assembly. Temperature Range: -75°F to +450°F; -59°C to +232°C High Reusability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O-Ring Sealing Fasteners - Self-Seal™ - Long-Lok Fasteners Corporation
Cincinnati, OH, USA
O-Ring Sealing Fasteners
Self-Seal™
O-Ring Sealing Fasteners Self-Seal™
Self-Seal™ fasteners, manufactured exclusively by Long-Lok, are designed to provide the optimum combination of sealing and fastening in one complete unit. They are cold formed for strength and uniformity, and then assembled with O-rings capable of sealing almost any fluid or gas. With Self-Seal fasteners, these resilient O-rings are positioned under the head in a precision-engineered groove, and are affected little by repeated assembly and disassembly. They provide a superior degree of sealing and re-usability to the common alternative techniques of chemical coatings or plastic washers that attempt to seal the thread form. And, unlike these common alternatives, with Self-Seal fasteners you’re not limited to a few compatible finishes or hampered by extra parts that need stocking, inventory and assembly. Temperature Range: -75°F to +450°F; -59°C to +232°C High Reusability

Self-Seal™ fasteners, manufactured exclusively by Long-Lok, are designed to provide the optimum combination of sealing and fastening in one complete unit. They are cold formed for strength and uniformity, and then assembled with O-rings capable of sealing almost any fluid or gas.

With Self-Seal fasteners, these resilient O-rings are positioned under the head in a precision-engineered groove, and are affected little by repeated assembly and disassembly. They provide a superior degree of sealing and re-usability to the common alternative techniques of chemical coatings or plastic washers that attempt to seal the thread form. And, unlike these common alternatives, with Self-Seal fasteners you’re not limited to a few compatible finishes or hampered by extra parts that need stocking, inventory and assembly.

  • Temperature Range: -75°F to +450°F; -59°C to +232°C
  • High Reusability
Supplier's Site Datasheet

Technical Specifications

  Long-Lok Fasteners Corporation
Product Category Self-sealing Fasteners
Product Number Self-Seal™
Product Name O-Ring Sealing Fasteners
Fastener Type Screw/Bolt; Rivet
Coatings or Finishes BlackOxide; Cadmuim; Passivation; Zinc
Head Style PanHead; HexHead; FlatHead; Oversized
Drive Slotted; Philips; Allen; Special Six Lobe Head / Torx
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Button Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Fastener Type Screw/Bolt
Coatings or Finishes BlackOxide; Cadmuim; Zinc; Black Zinc
Head Style TamperProof; Button Head
View Details
Phillips Recessed Flat Head Screw - Type SFR SEELSKREW® - 10-32 UNC-2A - APM Hexseal Corp.
Specs
Fastener Type Screw/Bolt
Coatings or Finishes BlackOxide (optional feature); Painted
Head Style FlatHead
View Details
Self Sealing  Hex Nuts -  - Sealtight Fastener
Sealtight Fastener
Specs
Fastener Type Nut
Head Style HexHead
English Sizes 2; 4; 6; 8; 10; 1/4; 5/16; 3/8; 7/16; 1/2; 9/16; 5/8; 3/4; 7/8; 1
View Details
Prevailing Torque High Temp Locking Patch - Nytemp® - Nylok Corporation
Specs
Fastener Type Screw/Bolt; Nut
View Details