The Littelfuse Industrial TMOV34S® series thermally protected varistor represents a new development in circuit protection.It consists of a 34mm square format varistor element ( MOV) with an integral thermally activated element designed to open in the event of overheating due to abnormal over-voltage, limited current conditions. Certain TMOV34S devices are offered with a "monitor" lead which may be connected to signalling circuity to indicate if the MOV has been disconnected from the circuit. TMOV34S Series devices offer quick thermal response due to the close proximity of the integrated thermal element to the MOV body. The integrated configuration also offers lower inductance than most discreet solutions resulting in improved clamping performance to fast over voltage transients. UL1449 3rd Edition approval of TMOV34S Series is currently pending related to the integrated thermal element of this series. Contact your Littelfuse product representative to discuss alternatives and for additional information. Features: US patent for thermally protected MOV - Patent #US6636403 High peak current rating up to 40kA -55 to +85 degree C operating temperature range RoHS Compliant and Lead-free Alternative design available with narrow 3mm wide monitor (right) lead Alternative design available with 2 leads only (no monitor lead) Applications: SPD (TVSS) Products AC Panel Protection Modules AC Line Power Supplies AC Power Meters UPS (Uninterruptable Power Supply) Inverters AC/DC power supplies DIN Rail
715V 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs, 3-Lead
Littelfuse, Inc. | DigiKey | |
---|---|---|
Product Category | Varistors | Varistors |
Product Number | TMOV34S461MP | TMOV34S461MP-ND |
Product Name | (Thermally Protected) Varistor Series | Varistors, MOVs |
Operating DC Voltage | 1188 volts |