Littelfuse, Inc. Overvoltage Protection - Varistors - Radial Leaded - Varistors - Series: iTMOV - TMOV20R385M TMOV20R385M

Description
TMOV and iTMOV Varistor SeriesThe Littelfuse TMOV and iTMOV thermally protected varistors represent a new development in integrated circuit protection. Both versions are comprised of radial leaded MOVs (Metal Oxide Varistors) with an integrated thermally activated element designed to open in the event of overheating due to the abnormal overvoltage, limited current, conditions outlined in UL 1449.The iTMOV varistor differs from the TMOV varistor by the inclusion of a third party lead for the purpose of indicating that the MOV has been disconnected from the circuit. This lead facilitates connection to monitoring circuitry.The TMOV and iTOMV varistors offer quick thermal response due to the close proximity of the integrated thermal element to the MOV body. The integrated configuration also offers lower inductance than most discrete solutions resulting in improved clamping performance to fast over-voltage transients. Additionally, TMOV and iTMOV varistors are wave solderable, thus simplifying end product assembly by reducing the expense and rework associated with hand soldering operations.The TMOV and iTMOV varisors are both recognized surge suppression components to UL 1449. The TMOV and iTMOV varistor’s integrated thermal element, in conjunction with appropriate enclosure design, helps facilitate TVSS module compliance to UL 1449 for both cord connected and permanently connected applications.TMOV and iTMOV varistors are compatible for use with industry standard wave-solering processes or recommended hand-soldering methods.
Request a Quote Datasheet
Description
TMOV and iTMOV Varistor SeriesThe Littelfuse TMOV and iTMOV thermally protected varistors represent a new development in integrated circuit protection. Both versions are comprised of radial leaded MOVs (Metal Oxide Varistors) with an integrated thermally activated element designed to open in the event of overheating due to the abnormal overvoltage, limited current, conditions outlined in UL 1449.The iTMOV varistor differs from the TMOV varistor by the inclusion of a third party lead for the purpose of indicating that the MOV has been disconnected from the circuit. This lead facilitates connection to monitoring circuitry.The TMOV and iTOMV varistors offer quick thermal response due to the close proximity of the integrated thermal element to the MOV body. The integrated configuration also offers lower inductance than most discrete solutions resulting in improved clamping performance to fast over-voltage transients. Additionally, TMOV and iTMOV varistors are wave solderable, thus simplifying end product assembly by reducing the expense and rework associated with hand soldering operations.The TMOV and iTMOV varisors are both recognized surge suppression components to UL 1449. The TMOV and iTMOV varistor’s integrated thermal element, in conjunction with appropriate enclosure design, helps facilitate TVSS module compliance to UL 1449 for both cord connected and permanently connected applications.TMOV and iTMOV varistors are compatible for use with industry standard wave-solering processes or recommended hand-soldering methods.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Varistors - Radial Leaded - Varistors - Series: iTMOV - TMOV20R385M - TMOV20R385M - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Varistors - Radial Leaded - Varistors - Series: iTMOV - TMOV20R385M
TMOV20R385M
Overvoltage Protection - Varistors - Radial Leaded - Varistors - Series: iTMOV - TMOV20R385M TMOV20R385M
TMOV and iTMOV Varistor SeriesThe Littelfuse TMOV and iTMOV thermally protected varistors represent a new development in integrated circuit protection. Both versions are comprised of radial leaded MOVs (Metal Oxide Varistors) with an integrated thermally activated element designed to open in the event of overheating due to the abnormal overvoltage, limited current, conditions outlined in UL 1449.The iTMOV varistor differs from the TMOV varistor by the inclusion of a third party lead for the purpose of indicating that the MOV has been disconnected from the circuit. This lead facilitates connection to monitoring circuitry.The TMOV and iTOMV varistors offer quick thermal response due to the close proximity of the integrated thermal element to the MOV body. The integrated configuration also offers lower inductance than most discrete solutions resulting in improved clamping performance to fast over-voltage transients. Additionally, TMOV and iTMOV varistors are wave solderable, thus simplifying end product assembly by reducing the expense and rework associated with hand soldering operations.The TMOV and iTMOV varisors are both recognized surge suppression components to UL 1449. The TMOV and iTMOV varistor’s integrated thermal element, in conjunction with appropriate enclosure design, helps facilitate TVSS module compliance to UL 1449 for both cord connected and permanently connected applications.TMOV and iTMOV varistors are compatible for use with industry standard wave-solering processes or recommended hand-soldering methods.

TMOV and iTMOV Varistor SeriesThe Littelfuse TMOV and iTMOV thermally protected varistors represent a new development in integrated circuit protection. Both versions are comprised of radial leaded MOVs (Metal Oxide Varistors) with an integrated thermally activated element designed to open in the event of overheating due to the abnormal overvoltage, limited current, conditions outlined in UL 1449.The iTMOV varistor differs from the TMOV varistor by the inclusion of a third party lead for the purpose of indicating that the MOV has been disconnected from the circuit. This lead facilitates connection to monitoring circuitry.The TMOV and iTOMV varistors offer quick thermal response due to the close proximity of the integrated thermal element to the MOV body. The integrated configuration also offers lower inductance than most discrete solutions resulting in improved clamping performance to fast over-voltage transients. Additionally, TMOV and iTMOV varistors are wave solderable, thus simplifying end product assembly by reducing the expense and rework associated with hand soldering operations.The TMOV and iTMOV varisors are both recognized surge suppression components to UL 1449. The TMOV and iTMOV varistor’s integrated thermal element, in conjunction with appropriate enclosure design, helps facilitate TVSS module compliance to UL 1449 for both cord connected and permanently connected applications.TMOV and iTMOV varistors are compatible for use with industry standard wave-solering processes or recommended hand-soldering methods.

Supplier's Site Datasheet
Varistors, MOVs - TMOV20R385M-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
TMOV20R385M-ND
Varistors, MOVs TMOV20R385M-ND
620V 10kA Varistor 1 Circuit Through Hole Disc 20mm 3-Lead

620V 10kA Varistor 1 Circuit Through Hole Disc 20mm 3-Lead

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number TMOV20R385M TMOV20R385M-ND
Product Name Overvoltage Protection - Varistors - Radial Leaded - Varistors - Series: iTMOV - TMOV20R385M Varistors, MOVs
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details
M3 Series Radial Leaded Varistor - M3E300E5LB7 - Littelfuse, Inc.
Specs
Lead Style Radial
Mounting Option Through Hole
Operating DC Voltage 517 volts
View Details