Littelfuse, Inc. 2Pro Polymer Protected MOV for Telecom Applications TM2P-10271-2

Description
VoIP gateways are becoming more widespread as the primary means of voice delivery in home and enterprise environments. There is a need for overcurrent and overvotlage protection in telephony equipment to help meet UL and other safety requirements. Our 2Pro devices help protect against damage caused by various sources including lightning, electrostatic discharge (ESD), power contact, and induction with AC lines. By incorporating PolySwitch PPTC (Polymeric Positive Temperature Coefficient) and MOV (Metal Oxide Varistor) technology into a single device, 2Pro devices can also help you reduce board space and component count in your designs. Integrated PPTC/MOV Overcurrent, overvoltage and ESD protection device Resettable overcurrent protection UL 497A listed protector (#E258475) RoHS compliant Halogen free (refers to: Br≤900ppm, Cl≤900ppm, Br+Cl≤1500ppm)
Datasheet
Description
VoIP gateways are becoming more widespread as the primary means of voice delivery in home and enterprise environments. There is a need for overcurrent and overvotlage protection in telephony equipment to help meet UL and other safety requirements. Our 2Pro devices help protect against damage caused by various sources including lightning, electrostatic discharge (ESD), power contact, and induction with AC lines. By incorporating PolySwitch PPTC (Polymeric Positive Temperature Coefficient) and MOV (Metal Oxide Varistor) technology into a single device, 2Pro devices can also help you reduce board space and component count in your designs. Integrated PPTC/MOV Overcurrent, overvoltage and ESD protection device Resettable overcurrent protection UL 497A listed protector (#E258475) RoHS compliant Halogen free (refers to: Br≤900ppm, Cl≤900ppm, Br+Cl≤1500ppm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Pro Polymer Protected MOV for Telecom Applications - TM2P-10271-2 - Littelfuse, Inc.
Rosemont, IL, United States
2Pro Polymer Protected MOV for Telecom Applications
TM2P-10271-2
2Pro Polymer Protected MOV for Telecom Applications TM2P-10271-2
VoIP gateways are becoming more widespread as the primary means of voice delivery in home and enterprise environments. There is a need for overcurrent and overvotlage protection in telephony equipment to help meet UL and other safety requirements. Our 2Pro devices help protect against damage caused by various sources including lightning, electrostatic discharge (ESD), power contact, and induction with AC lines. By incorporating PolySwitch PPTC (Polymeric Positive Temperature Coefficient) and MOV (Metal Oxide Varistor) technology into a single device, 2Pro devices can also help you reduce board space and component count in your designs. Integrated PPTC/MOV Overcurrent, overvoltage and ESD protection device Resettable overcurrent protection UL 497A listed protector (#E258475) RoHS compliant Halogen free (refers to: Br≤900ppm, Cl≤900ppm, Br+Cl≤1500ppm)

VoIP gateways are becoming more widespread as the primary means of voice delivery in home and enterprise environments. There is a need for overcurrent and overvotlage protection in telephony equipment to help meet UL and other safety requirements. Our 2Pro devices help protect against damage caused by various sources including lightning, electrostatic discharge (ESD), power contact, and induction with AC lines. By incorporating PolySwitch PPTC (Polymeric Positive Temperature Coefficient) and MOV (Metal Oxide Varistor) technology into a single device, 2Pro devices can also help you reduce board space and component count in your designs. Integrated PPTC/MOV Overcurrent, overvoltage and ESD protection device Resettable overcurrent protection UL 497A listed protector (#E258475) RoHS compliant Halogen free (refers to: Br≤900ppm, Cl≤900ppm, Br+Cl≤1500ppm)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Varistors
Product Number TM2P-10271-2
Product Name 2Pro Polymer Protected MOV for Telecom Applications
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Metrosil Wire Ended Varistors - 100-P/W Series - M&I Materials Limited
Specs
Lead Style Radial
Diameter 26 mm (1.02 inch)
Mounting Option Through Hole
View Details
Varistors For Aerospace and Military Applications - M83530/1-5100E - Littelfuse, Inc.
Specs
Lead Style Radial
Mounting Option Through Hole
Operating DC Voltage 535 volts
View Details